EN
  • EN
  • DE
Part No L292
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR 18V-36V 15MULTIWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Applications General Purpose
Current - Output 2A
Voltage - Supply 18V ~ 36V
Voltage - Load 18V ~ 36V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 15-SSIP Exposed Pad, Formed Leads
Supplier Device Package 15-Multiwatt
Base Product Number L292
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846269-L292
Ultra Librarian 3D Model Ultra Librarian L292 CAD Model

Description

Product L292 Overview

The L292 from STMicroelectronics is a robust and versatile dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and stepping motors. It is part of the L29x series that are known for their reliability and efficiency in controlling inductive loads in a variety of applications.

Key Features

  • Operating Voltage: The L292 is capable of operating at a supply voltage range from 12V to 48V, making it suitable for a wide range of industrial applications.
  • Output Current: It can deliver up to 2A per channel, providing sufficient power for most medium-power applications.
  • Thermal Protection: The device includes thermal shutdown circuitry that protects it from overheating, which enhances its durability and reliability.
  • Cross-Conduction Protection: The L292 features logic to prevent cross-conduction, ensuring that the power dissipation within the device is minimized.

Applications

The L292 is suitable for a diverse range of applications due to its high driving capability and protective features. Typical applications include:

  • Factory automation systems
  • Robotics
  • Control of various motors in consumer and automotive applications

Technical Specifications

Parameter Value Supply Voltage (V<sub>s) 12V to 48V Output Current (I<sub>OUT) Up to 2A Thermal Shutdown Yes Input Logic Levels TTL and CMOS compatible

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L292 is manufactured in state-of-the-art facilities, ensuring that each unit meets rigorous quality control standards. The device is designed to perform reliably in harsh environments, which is a testament to its excellent build quality and the robustness of its design.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess