Products specifications Report Issue?

Manufacturer BELLING
Win Source Part Number 236043-BL8593CBKCTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL8593CBKCTR CAD Model

Description

BL8593CBKCTR

The BL8593CBKCTR is a high-performance electronic component designed to meet demanding requirements in various applications. Its robust design and reliable performance make it an ideal choice for engineers and developers.

Features and Benefits

  • High efficiency: Ensures optimal power consumption and performance.
  • Compact size: Fits easily into any design, saving valuable space.
  • Wide operating temperature range: Reliable in diverse environments.
  • Enhanced durability: Increased lifespan for long-term use.

Applications

  • Power management systems
  • Industrial automation
  • Consumer electronics
  • Automotive applications

The BL8593CBKCTR is a trusted component, ensuring reliable performance across different sectors. Its efficient design contributes to overall system robustness and efficiency.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for B4AX01819
NEC
Need more? Email Us
ECAD model for B555C
Broadcom Limited
Need more? Email Us
ECAD model for B5011AIKQM P11
Diodes Incorporated
Need more? Email Us
ECAD model for B340-13-F-88
KEC
Need more? Email Us
ECAD model for B1367
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for B06X 5450
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Need more? Email Us
ECAD model for B39111-B8100-L100
Pulse
Electromechanical Filter T Filter
Need more? Email Us
ECAD model for B6005T
Toko America Inc.
Need more? Email Us
ECAD model for B1179BS-H-2R2N=P3

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention