Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load -
Voltage - Supply (Vcc/Vdd) 8V ~ 60V
Current - Output (Max) 2.4A
Rds On (Typ) 25mOhm
Input Type Non-Inverting
Features -
Fault Protection Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Supplier Device Package 48-QFN (8x6)
Package / Case 48-VFQFN Exposed Pad
Base Product Number IPS2050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372356-IPS2050HQ
Ultra Librarian 3D Model Ultra Librarian IPS2050HQ CAD Model

Description

The IPS2050HQ is a state-of-the-art high-side intelligent power switch (IPS) designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is tailored for driving resistive, capacitive, and inductive loads, making it an ideal solution for a wide range of industrial and automotive applications.

The IPS2050HQ is built using ST’s proprietary VIPower technology, ensuring robust performance and reliability. With its integrated vertical current flow power MOSFET and intelligent features, this power switch offers a compact solution that minimizes the need for external components and simplifies circuit design.

Key Features:

  • High Voltage Capability: The device is capable of handling high voltage operations efficiently, which makes it suitable for 12V, 24V, and even higher voltage systems.
  • Overload and Short Circuit Protection: The IPS2050HQ is equipped with self-protecting features that guard the device and the load against overload, short-circuit, and over-temperature conditions.
  • Diagnostic Feedback: It includes diagnostic functions that provide feedback on load status, open-load detection in off-state, and loss of ground and supply protections, enabling predictive maintenance and system reliability.
  • Current Limitation: The device offers a precise current limitation to protect the power switch from excessive currents that could lead to damage.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the IPS2050HQ prevents thermal runaway and ensures the device operates within safe temperature limits.

Applications:

Due to its robust design and versatile features, the IPS2050HQ is well-suited for a variety of applications, including but not limited to:

  • Automotive systems such as body controllers and lighting modules
  • Industrial automation systems
  • Smart home and building automation
  • Protection and control of power distribution systems

In summary, the IPS2050HQ from STMicroelectronics is a powerful and intelligent solution for driving and protecting loads in complex and demanding environments. Its combination of high-side switch functionality, diagnostic capabilities, and protective features make it an indispensable component in modern electronic systems.

You May Also Be Interested in

Advanced Analog Technology
USB Dual-Channel Power Switch
Need more? Email Us
ECAD model for AAT4626
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2041P
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Allegro MicroSystems, LLC
DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Need more? Email Us
ECAD model for A6818EEP
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P
International Rectifier
INTELLIGENT POWER LOW SIDE SWITCH
Lowest to $2.1952
ECAD model for IPS1021SPBF
Microchip Technology
Single-Channel Power Distribution Switch Preliminary Information | IC DISTRIBUTION SW SGL 8-MSOP
Need more? Email Us
ECAD model for MIC2075-2BMM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention