Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 90mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC2075
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222064-MIC2075-2BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2075-2BMM CAD Model

Description

The MIC2075-2BMM from Microchip Technology is a robust single-channel integrated power distribution switch designed for USB and other hot-swap applications. This compact and efficient device comes in an 8-pin MSOP (Micro Small Outline Package) that is well-suited for space-constrained applications.

Key Features

  • Current Limiting: The MIC2075-2BMM offers programmable current limiting to protect the host device from overcurrent conditions. This ensures safe operation and extends the life of both the switch and the connected peripherals.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device automatically turns off if it exceeds a certain temperature threshold, preventing thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage falls below a specified level, safeguarding the circuitry during low voltage conditions.
  • Fast Short-Circuit Response: The device is capable of responding quickly to short-circuit conditions, minimizing the risk of damage to the switch and the power source.
  • Controlled Rise Time: The MIC2075-2BMM has a controlled output rise time which reduces inrush current, thereby mitigating the potential for system voltage droop when heavy loads are applied.

Applications

The MIC2075-2BMM is versatile and can be used in a variety of applications including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power management
  • Portable consumer electronics
  • Industrial and medical equipment

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the MIC2075-2BMM is ideal for low voltage applications. It supports a continuous output current of up to 0.5A, making it suitable for a wide range of peripheral devices. The switch's low quiescent current and low shutdown current contribute to its energy-efficient design.

Conclusion

The MIC2075-2BMM from Microchip Technology is an excellent choice for designers looking for a reliable and high-performance power distribution switch. Its comprehensive protection features and small form factor make it an essential component for any power management solution.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ECAD model for TPS2065CDGN-2
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ECAD model for TBD62084AFG,EL
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2041P
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT
Texas Instruments
PC CARD POWER-INTERFACE SWITCH FOR PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2228DBR
Microchip Technology
IC PWR SWITCH N-CHAN 3:4 28SSOP
Lowest to $1.3039
ECAD model for MIC2563A-1BSM TR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention