Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Tape (CT)
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 6V ~ 27V
Supply Voltage 4.5V ~ 5.5V
Rds On 2mOhm
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerQFN
Supplier Device Package 16-PQFN (12x12)
Family Part Number MC33982
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1218529-MC33982BPNAR2
Manufacturer Homepage www.freescale.com
Family Name MC33982B
Introduction Date March 04, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33982BPNAR2 CAD Model

Description

Overview of NXP MC33982BPNAR2

The NXP MC33982BPNAR2 is a high-performance switch designed for automotive and industrial applications. This advanced product offers an array of features tailored to meet the rigorous demands of modern control systems. With its robust design and flexible functionality, the MC33982BPNAR2 stands out as a reliable solution for managing high-current loads in a variety of environments.

Key Features

  • High Current Handling: The device is capable of handling high current loads, making it suitable for controlling various actuators and motors.
  • Low R<sub>DS(on): It features a low on-resistance, which minimizes power loss and improves overall efficiency.
  • Multiple Diagnostic Functions: Equipped with diagnostic capabilities, it provides feedback on the status of the switch, the load, and the system, ensuring safe and reliable operation.
  • Protection Features: The switch includes overcurrent protection, overtemperature shutdown, and under-voltage shutdown to safeguard the system against potential damage.

Applications

The MC33982BPNAR2 is versatile in its applications, suitable for use in:

  • Automotive systems such as powertrain, body control, and infotainment systems.
  • Industrial control systems that require precise management of high-current loads.
  • Robotics and automation, where reliability and efficiency are paramount.

Technical Specifications

Some of the technical specifications of the MC33982BPNAR2 include:

  • Integrated charge pump for low R<sub>DS(on)
  • Operating voltage range from 6V to 27V
  • Current sense output proportional to the load current
  • SPI control interface for enhanced control and diagnostics
  • Robust SOIC package for easy integration into various designs

In conclusion, the NXP MC33982BPNAR2 is a sophisticated switch that provides efficient control and protection for high-current applications. Its extensive diagnostic features and protection mechanisms make it an ideal choice for designers looking to enhance the performance and safety of their automotive or industrial control systems.

You May Also Be Interested in

International Rectifier
INTELLIGENT POWER LOW SIDE SWITCH
Lowest to $2.1952
ECAD model for IPS1021SPBF
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Lowest to $1.9843
ECAD model for MP62550DGT-LF-P
Microchip Technology
IC PWR SWITCH N-CHAN 3:4 28SSOP
Lowest to $1.3039
ECAD model for MIC2563A-1BSM TR
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ECAD model for TBD62084AFG,EL
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $3.2598
ECAD model for TPS2081D

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention