Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186411-IPS1021SPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPS1021SPBF CAD Model

Description

The IPS1021SPBF is a high-side intelligent power switch from International Rectifier (now Infineon Technologies), designed for automotive and industrial applications. This device integrates a MOSFET and protection circuitry, providing robust and reliable switching of inductive and resistive loads. The IPS1021SPBF offers features such as overcurrent protection, overtemperature protection, and undervoltage shutdown, ensuring safe and reliable operation in harsh environments. It is commonly used to drive lamps, solenoids, and other loads in automotive and industrial systems.

Applications:

  • Automotive Lighting
  • Solenoid Drivers
  • Relay Drivers
  • Industrial Automation
  • Power Distribution

Features:

  • Operating Voltage: 5.5V to 36V
  • Continuous Current: 2.2A
  • On-Resistance (RDS(on)): 120 mΩ (typical)
  • Overcurrent Protection: Limits the output current in case of a short circuit or overload
  • Overtemperature Protection: Shuts down the switch if the junction temperature exceeds a safe limit
  • Undervoltage Shutdown: Protects the load from undervoltage conditions
  • Short Circuit Protection: Protects against short circuits to ground
  • Open Load Detection: Detects open load conditions
  • Package: SO-8

Benefits:

  • Robust Protection: Provides comprehensive protection against overcurrent, overtemperature, and undervoltage conditions.
  • High Reliability: Designed for reliable operation in harsh automotive and industrial environments.
  • Compact Size: The SO-8 package is compact and easy to handle.
  • Easy to Use: Simplifies the design process and reduces the number of external components required.
  • High Efficiency: Low on-resistance minimizes power dissipation.

Additional Details:

The IPS1021SPBF is designed to provide robust protection for both the power switch and the load it is driving. The overcurrent protection feature limits the output current in case of a short circuit or overload, preventing damage to the switch and the load. The overtemperature protection feature shuts down the switch if the junction temperature exceeds a safe limit, preventing thermal runaway. The undervoltage shutdown feature protects the load from undervoltage conditions, which can cause erratic operation. The device’s low on-resistance minimizes power dissipation, improving the overall efficiency of the system. The SO-8 package is easy to handle and provides good thermal performance. The IPS1021SPBF is commonly used in automotive lighting applications, where it drives lamps and LEDs. It is also used in solenoid and relay driver circuits, where it provides reliable switching of inductive loads. The IPS1021SPBF is a versatile intelligent power switch that can be used in a wide range of automotive and industrial applications.

The device also includes an open load detection feature, which can be used to detect broken or disconnected loads. This feature is particularly useful in automotive applications, where it can be used to detect failed lamps or solenoids. The IPS1021SPBF is a cost-effective solution for applications requiring a robust and reliable high-side power switch.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC CURR LIMIT SWITCH
Need more? Email Us
ECAD model for MP6231DH-LF-Z
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6TMLF
Lowest to $1.9559
ECAD model for MIC2097-2YMT-TR
Micrel
High Side Power Switches
Need more? Email Us
ECAD model for MIC94065YC6
Rohm Semiconductor
High-Side Switch
Need more? Email Us
ECAD model for BD6513F
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
ECAD model for TLC59213AIPW
ON Semiconductor
MOSFET PWR HD+ 33A 42V ESD DPAK
Lowest to $1.8206
ECAD model for NID5001NT4G
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
ECAD model for MIC2544A-2YM
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1952 $65.8560
75+ $1.8020 $135.1500
115+ $1.7451 $200.6865
155+ $1.6894 $261.8570
200+ $1.6325 $326.5000
270+ $1.4644 $395.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention