EN
  • EN
  • DE

AAT4626

Part No AAT4626
Manufacturer Advanced Analog Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Dual-Channel Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1135008-AAT4626
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AAT4626 CAD Model

Description

The AAT4626 is a current-limited power distribution switch manufactured by Advanced Analog Technology, Inc. (now part of Skyworks Solutions, Inc.). This device is designed to protect electronic circuits from overcurrent and short-circuit conditions. It is commonly used in applications where a reliable and efficient power distribution solution is required.

Applications

  • USB Power Distribution: Used to protect USB ports from overcurrent and short circuits in computers, laptops, and peripherals.
  • Hot-Swap Applications: Employed in hot-swap systems to limit inrush current and protect connected devices.
  • Power Management: Applied in various power management circuits to control and protect power distribution lines.
  • Portable Devices: Found in portable electronic devices such as smartphones, tablets, and digital cameras.
  • Industrial Equipment: Used in industrial control systems and automation equipment for reliable power distribution.

Features

  • Current Limiting: Provides precise current limiting to protect circuits from overcurrent conditions.
  • Overvoltage Protection: Offers overvoltage protection to prevent damage from voltage surges.
  • Short-Circuit Protection: Protects circuits from short-circuit conditions by quickly shutting off the power.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating.
  • Low On-Resistance: Minimizes power loss and voltage drop across the switch.
  • Enable/Disable Control: Allows for external control of the switch using an enable/disable pin.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Circuit Protection: Protects electronic circuits from damage due to overcurrent, overvoltage, and short circuits.
  • Improved System Reliability: Enhances the reliability of electronic systems by preventing failures caused by power-related issues.
  • Simplified Design: Simplifies circuit design by providing a single-chip solution for power distribution and protection.
  • Energy Efficiency: Minimizes power loss and improves energy efficiency.
  • Compact Size: Enables smaller and more compact designs.

Additional Details

The AAT4626 features a typical on-resistance of around 80 mΩ. It operates within a voltage range of 2.7V to 5.5V. The current limit is programmable or fixed depending on the specific variant, typically ranging from 500mA to 2A. It incorporates various protection features such as overcurrent, overvoltage, short-circuit, and thermal shutdown. It is available in various small packages like a SOT23 or TDFN package. Detailed datasheets provide information on electrical characteristics, pin configurations, and application guidelines. It can be used with various microcontrollers or embedded systems. The AAT4626 is an effective solution for protecting electronic circuits from power-related failures.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess