EN
  • EN
  • DE

TPS2041P

Part No TPS2041P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TPS2041
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1272088-TPS2041P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2041P CAD Model

Description

The TPS2041P is a robust, single-channel, current-limited, power-distribution switch designed by Texas Instruments for applications requiring power distribution and management in digital systems. This integrated circuit (IC) is tailored to meet the needs of USB and other hot-swap applications.

Key Features

  • Current Limiting: The TPS2041P offers an adjustable current limit, which can protect the device and the system from damage due to overcurrent conditions.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device automatically turns off if it overheats, thus safeguarding the system's integrity.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage is too low, preventing erratic operation.
  • Fast Transient Response: The device is capable of handling fast transients, which is essential for maintaining stability and performance in rapidly changing load conditions.
  • Controlled Rise Time: The TPS2041P has a controlled output rise time which reduces inrush current and minimizes the risk of system voltage droop when the switch is enabled.

Applications

The TPS2041P is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable devices with plug-in power modules

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V, making it suitable for low-power and USB-powered applications.
  • Output Current: Up to 0.5A continuous current with current limiting to manage power distribution.
  • Package: Available in an 8-pin PDIP (Plastic Dual-In-Line Package), which is easy to handle and integrate into various designs.
  • Operating Temperature: Designed to function reliably over an industrial temperature range of -40°C to 85°C.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2041P is no exception. This power switch is designed to meet the rigorous standards of industrial and consumer applications, ensuring reliable performance and longevity.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess