Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1042441-HCF4511M013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4511M013TR CAD Model

Description

STMicroelectronics HCF4511M013TR Product Overview

The HCF4511M013TR is a high-quality BCD to 7-segment latch/decoder/driver designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the HCF series and is packaged in a surface-mount SOP-16 package, making it suitable for a wide range of applications in modern electronics.

The device is specifically engineered to interface with a 4-bit binary-coded decimal (BCD) and convert it into the corresponding 7-segment display output. This makes it an ideal choice for applications that require numeric displays, such as digital clocks, calculators, and other electronic devices that present numerical information to the user.

The HCF4511M013TR features a latch storage capability that allows the BCD inputs to be stored, and it can drive common-cathode LED displays directly. With its built-in latch, decoder, and driver, this IC simplifies the design and reduces the component count in applications requiring 7-segment display.

The device operates over a wide voltage range, from 3V to 18V, providing a flexible power supply option to accommodate different system requirements. This voltage flexibility, combined with its low power consumption, makes the HCF4511M013TR an energy-efficient solution for battery-operated devices.

The IC also includes features such as a lamp test input, blanking input, and a ripple blanking output, allowing for further control over the display. The lamp test feature enables testing of all segments to ensure proper functionality, while the blanking input can be used to turn off the display without altering the stored data. The ripple blanking output allows for the cascading of multiple devices for applications requiring more than one display digit.

In summary, the HCF4511M013TR from STMicroelectronics is a versatile and reliable component for driving 7-segment displays. Its integration of a latch, decoder, and driver into a single chip, combined with its low power consumption and wide operating voltage range, makes it a top choice for designers looking to create compact and efficient display solutions.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ECAD model for PCF2113DU/F4,026
Maxim Integrated
2-Wire Interfaced, 2.7V to 5.5V LED Display Driver with I/O Expander and Key Scan | IC DRVR DSPL LED 40-TQFN
Lowest to $54.8383
ECAD model for MAX6955ATL+
STMicroelectronics
Need more? Email Us
ECAD model for TSL1003IPT
ON Semiconductor
On-Screen Display Controller
Lowest to $47.5657
ECAD model for LC74736PT-E
Fairchild/ON Semiconductor
6-Digit BCD Display Controller/Driver
Need more? Email Us
ECAD model for MM74C912N
Texas Instruments
IC AMOLED DVR DUAL 300MA 10SON
Lowest to $4.8802
ECAD model for TPS65138DRCR
Texas Instruments
MM5483 Liquid Crystal Display Driver | IC DVR LCD 31 SEG DISPLAY 40-DIP
Lowest to $65.6843
ECAD model for MM5483N
ON Semiconductor
BCD-to-Seven Segment Latch/Decoder/Driver for Liquid Crystals | IC LATCH/DECODER/DRIVER 16DIP
Lowest to $1.7982
ECAD model for MC14543BCPG
Microchip Technology
3-3/4 DIGIT A/D CONVERTER WITH FREQUENCY COUNTER AND LOGIC PROBE | IC ADC 3 3/4DGT LGC PROBE 40DIP
Need more? Email Us
ECAD model for TC820CPL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.3120 $65.5200
510+ $0.2561 $130.6110
785+ $0.2481 $194.7585
1,080+ $0.2401 $259.3080
1,395+ $0.2321 $323.7795
1,870+ $0.2080 $388.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 420 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention