EN
  • EN
  • DE

MM5450BN

Part No MM5450BN
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRIVER DISPLAY LED 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED
Operating Supply Current 10mA
Supply Voltage - Operating 4.75 V to 11 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 1077951-MM5450BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5450BN CAD Model

Description

Microchip Technology MM5450BN LED Display Driver

Introducing the MM5450BN, a powerful LED display driver from the renowned Microchip Technology. This innovative component is designed to simplify the process of controlling LED displays, making it an indispensable tool for developers and engineers working on a wide variety of applications, from simple indicators to complex alphanumeric displays.

The MM5450BN is a monolithic MOS integrated circuit utilizing N-channel metal oxide semiconductor technology. It is designed to drive common-cathode LEDs with a high level of efficiency and minimal need for external components. With its 34 outputs, it can control up to 34 individual LED segments, offering versatility for a range of display configurations.

One of the key features of the MM5450BN is its serial data input, which allows for easy interfacing with microprocessors or microcontrollers. This feature significantly reduces the complexity of the circuitry required to drive LEDs, as it minimizes the number of pins needed for control. The driver operates on a 5V power supply, making it compatible with standard TTL and CMOS logic families.

The MM5450BN is also designed with built-in data latches and LED current drivers, which means that once data is loaded into the device, it maintains the display without any additional intervention. This not only simplifies design but also ensures consistent and reliable operation. The current drivers are capable of delivering up to 25 mA per output, providing bright and clear illumination for each LED segment.

For those looking to create custom LED displays, the MM5450BN offers a flexible and efficient solution. Its ease of use, combined with Microchip Technology's reputation for quality and reliability, makes it an excellent choice for both prototype development and mass production. Whether it's for consumer electronics, automotive dashboards, or industrial control panels, the MM5450BN is a versatile driver that can meet a wide array of display needs.

Overall, the MM5450BN from Microchip Technology stands out as a robust, user-friendly solution for driving LED displays, and is sure to enhance the design and functionality of your electronic projects.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess