Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.3 V to 4.4 V
Current - Timekeeping (Max) 0.7μA to 0.95μA @ 1.3V to 4.4V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 038029-M41T64Q6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M41T64
Introduction Date November 13, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M41T64Q6F CAD Model

Description

Product Overview: M41T64Q6F

The M41T64Q6F is a highly sophisticated, low-power serial real-time clock (RTC) with an embedded crystal. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this RTC is designed for a wide range of applications that require accurate timekeeping, extended battery life, and compact integration.

Key Features

  • Integrated Oscillator: Comes with an embedded 32.768 kHz crystal oscillator for high-precision timekeeping.
  • Low Power Consumption: Optimized for battery-powered applications, the M41T64Q6F consumes very low power, significantly extending battery life.
  • Serial Interface: Features a serial I2C interface that allows easy integration with microcontrollers and processors for communication and configuration.
  • Programmable Alarm: Equipped with an alarm function that can be programmed to signal predefined events, making it suitable for time-critical applications.
  • Automatic Backup Switching: Includes an automatic backup switchover to battery power, ensuring uninterrupted timekeeping in the event of a power failure.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The M41T64Q6F is ideal for a variety of applications where accurate timekeeping is paramount. These include:

  • Consumer electronics such as smart home devices, wearables, and handheld devices.
  • Industrial systems including metering, data loggers, and monitoring equipment.
  • Automotive electronics, particularly in telematics and infotainment systems.
  • Communication infrastructure such as network routers, switches, and base stations.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the M41T64Q6F datasheet. This document provides comprehensive information on the electrical characteristics, operating conditions, and timing parameters of the RTC, as well as the physical package and pin configuration.

In summary, the M41T64Q6F from STMicroelectronics is a versatile and reliable RTC solution that combines precision, low power consumption, and ease of use, making it an excellent choice for a broad range of time-sensitive applications.

You May Also Be Interested in

Diodes Incorporated
IC RTC I2C/2-WIRE SER 8TDFN T&R / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Need more? Email Us
ECAD model for PT7C4563BZEEX
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 10TSSOP
Lowest to $1.1333
ECAD model for R2223T-E2-F
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $41.7535
ECAD model for PT7C4363WE
STMicroelectronics
5.0 V and 3.3/3.0 V secure serial RTC and NVRAM supervisor with tamper detection and 128 bytes of clearable NVRAM
Lowest to $14.7468
ECAD model for M41ST87WSS6F
Renesas Electronics America
Real-Time Clock/Calendar with Embedded Unique ID | IC RTC CLK/CALENDAR I2C 8-TDFN
Need more? Email Us
ECAD model for ISL12024IRTCZ
Texas Instruments
PARALLEL REAL-TIME CLOCK WITH CPU SUPERVISOR
Lowest to $13.3258
ECAD model for BQ4802LYDWR
Renesas Electronics America
Low Power RTC with Battery Backed | IC RTC EVENT REC I2C 10-MSOP
Lowest to $8.1493
ECAD model for ISL1221IUZ-T
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $0.7321
ECAD model for PT7C4563LEX
Intersil
Need more? Email Us
ECAD model for X1242

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4546 $70.9092
4+ $29.0910 $116.3640
6+ $28.1819 $169.0914
8+ $27.2728 $218.1824
10+ $26.3637 $263.6370
13+ $23.6364 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,820 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention