EN
  • EN
  • DE

24C16RP

Part No 24C16RP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 151936-24C16RP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C16RP CAD Model

Description

STMicroelectronics 24C16RP EEPROM

The 24C16RP is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module from the renowned semiconductor manufacturer STMicroelectronics. This device is part of their serial I²C-compatible EEPROM family and is designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications.

With a storage capacity of 16 Kbits, the 24C16RP is organized as 2,048 x 8 bits, which can be accessed through a simple and efficient I²C (Inter-Integrated Circuit) serial interface. This interface supports a bidirectional, two-wire bus and data transmission speeds of up to 400 kHz, making it suitable for applications that require fast data access without a high pin count.

The device operates within a voltage range of 2.5V to 5.5V, accommodating various logic levels and making it compatible with a broad spectrum of microcontrollers and digital systems. Its low power consumption makes it ideal for battery-operated devices, while the write cycle time of just 5 ms ensures quick data storage with minimal delay.

One of the key features of the 24C16RP is its built-in hardware write protection. The EEPROM provides a Write Control (WC) pin that, when connected to ground, will prevent accidental data overwrites, thereby securing the stored information against unintended modifications. This feature is particularly useful in critical systems where data integrity is paramount.

Additionally, the 24C16RP supports up to 1 million write cycles and has a data retention period of over 40 years, ensuring the longevity and reliability of the data stored within. These attributes, along with its compact 8-lead PDIP, SOIC, TSSOP, or DFN packages, make it a versatile choice for applications such as personal computers, mobile devices, industrial control systems, medical equipment, and many other electronic products.

In summary, the STMicroelectronics 24C16RP EEPROM offers a combination of high-density storage, low power consumption, and robust data protection features, making it a top choice for designers looking to implement non-volatile memory in their systems with confidence and ease.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess