EN
  • EN
  • DE

TC7126ACPL

Part No TC7126ACPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 DIGIT ANALOG-TO-DIGITAL CONVERTERS | IC ADC 3-1/2DGT LCD DVR 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 55μA
Supply Voltage (V) 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number TC7126A
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1264829-TC7126ACPL
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7126ACPL CAD Model

Description

The TC7126ACPL is a high-quality, low-power analog-to-digital converter (ADC) from Microchip Technology, designed to offer precise digital conversion of analog signals in a variety of applications. This versatile device is particularly well-suited for battery-powered applications, portable instrumentation, and any system where power efficiency is a critical concern.

Key Features:

  • High Resolution: The TC7126ACPL features a 3½ digit resolution, providing accurate and reliable readings for precise data acquisition.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC operates on a low power supply, minimizing the impact on battery life and reducing overall power costs.
  • Direct Display Drive: A built-in liquid crystal display (LCD) driver allows for direct connection to a 3½ digit, 7-segment display, facilitating easy and clear data visualization without the need for additional components.
  • Auto-Zero Function: The device includes an auto-zero function that ensures measurement accuracy by automatically compensating for offset errors.
  • True Differential Input and Reference: The differential input and reference capability enhances measurement precision by allowing the device to reject common-mode noise and improve signal integrity.
  • Internal Oscillator: An onboard oscillator eliminates the need for external clock sources, simplifying the design and reducing the bill of materials.

Applications:

The TC7126ACPL is ideal for a wide range of applications, including:

  • Portable Instrumentation
  • Battery-powered Devices
  • Energy Management Systems
  • Automotive Systems
  • Medical Monitoring Devices
  • Industrial Process Control

With its combination of low power consumption, high resolution, and integrated display driving capability, the TC7126ACPL from Microchip Technology stands out as a robust and efficient solution for precise analog-to-digital conversion in both consumer and industrial markets.

You May Also Be Interested in

ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess