Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155184-BTA06-800TW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-800TW CAD Model

Description

STMicroelectronics BTA06-800TW Triac

The BTA06-800TW is a high-performance triac from STMicroelectronics designed for AC power control applications. This triac is capable of switching up to 6A at voltages up to 800V, making it suitable for a wide range of applications including motor control, lighting control, and home appliances. The device offers a superior performance in terms of power handling and reliability.

The BTA06-800TW is part of the STMicroelectronics Snubberless™ technology line, which utilizes high commutation performances to ensure the triac switches off safely under high di/dt and overvoltage conditions, thus improving the longevity and reliability of the device. This technology also helps to reduce electromagnetic interference (EMI) which is critical in ensuring compliance with regulatory standards for electronic products.

Key Features:

  • On-state RMS current (IT(RMS)) of 6A
  • Repetitive peak off-state voltage (VDRM/VRRM) of 800V
  • High static and dynamic commutation
  • Low thermal resistance with clip bonding
  • Low holding current, ideal for applications with low current operation
  • Snubberless™ technology for high commutation performances
  • Complies with UL standards (File ref: E81734)

The BTA06-800TW also features a gate trigger current (IGT) that is suitable for direct interfacing with microcontrollers and other logic-level devices, simplifying the design of control circuits. Its package is designed for optimal heat dissipation and robustness, ensuring that the device can handle its maximum rated currents without overheating.

For designers and engineers looking for a reliable triac for their AC power control applications, the BTA06-800TW from STMicroelectronics offers a compelling combination of performance, ease of use, and safety features. Whether it's for controlling electric motors, dimming lights, or managing the power in heating systems, this triac is designed to provide a high-efficiency solution with minimal additional components.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
ECAD model for Q4006RH4TP
Littelfuse Inc.
TRIAC 800V 10A TO220
Need more? Email Us
ECAD model for Q8010L5
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
ECAD model for SKKT 42/12E
STMicroelectronics
Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.8025
ECAD model for T810T-6I
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.6221
ECAD model for Q6016RH6
Littelfuse Inc.
TRIAC 600V 8A TO263 / TRIAC Alternistor - Snubberless 600 V 8 A Surface Mount TO-263AB (D²PAK)
Need more? Email Us
ECAD model for Q6008NH1LEDRP
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
ECAD model for Q6004V4TP
Sanken
TRIAC 600V 25A TO-3PF
Need more? Email Us
ECAD model for TM2561B-L
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
ECAD model for Q6010R4TP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5767 $66.3205
275+ $0.4732 $130.1300
425+ $0.4584 $194.8200
585+ $0.4437 $259.5645
755+ $0.4288 $323.7440
1,010+ $0.3845 $388.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention