EN
  • EN
  • DE

FERD30M45CR

Part No FERD30M45CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 45V 30A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45 V 15A Through Hole TO-262-3 Full Pack, I²Pak
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-262-3 Full Pack, I2Pak
Case / Package I2PAK
Family Name FERD30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-15264-5, 497-15264-5
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871722-FERD30M45CR
Ultra Librarian 3D Model Ultra Librarian FERD30M45CR CAD Model

Description

Product Overview: FERD30M45CR from STMicroelectronics

The FERD30M45CR is a cutting-edge power rectifier component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of ST's Field Effect Rectifier Diode (FERD) family, which offers superior performance in power rectification applications. The FERD30M45CR is engineered to meet the needs of modern high-efficiency power supplies, offering both low forward voltage drop (Vf) and low reverse recovery time (trr).

Key Features

  • High Junction Temperature: With an operating junction temperature range of -40°C to +175°C, the FERD30M45CR is suitable for use in high-temperature environments, ensuring reliability and performance under stress.
  • Low Forward Voltage Drop: The device features a low Vf, which enhances overall system efficiency by reducing conduction losses, making it ideal for high-frequency power switching applications.
  • Fast Switching Speed: The fast reverse recovery time minimizes switching losses and allows for high-efficiency operation at high switching frequencies.
  • High Avalanche Ruggedness: Its robust design ensures the device can withstand high-energy pulses in avalanche and commutation modes, providing enhanced reliability and a longer lifespan.

Applications

The FERD30M45CR is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Free-wheeling diodes in inverter applications
  • Automotive applications requiring high efficiency

Technical Specifications

The FERD30M45CR boasts impressive technical specifications that make it a strong contender for power rectification needs:

  • Package: TO-252 (DPAK)
  • Repetitive Peak Reverse Voltage (VRRM): 45V
  • Average Forward Current (IF(AV)): 30A
  • Non-Repetitive Peak Forward Surge Current (IFSM): 200A
  • Power Dissipation (Pd): 110W

With its high performance and reliability, the FERD30M45CR from STMicroelectronics is an excellent choice for designers looking to enhance power efficiency in their electronic designs.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5451 $61.8040
95+ $1.2677 $120.4315
145+ $1.2282 $178.0890
195+ $1.1885 $231.7575
255+ $1.1489 $292.9695
340+ $1.0300 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess