EN
  • EN
  • DE

STPS3045CPI

Part No STPS3045CPI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261895-STPS3045CPI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS3045CPI CAD Model

Description

The STPS3045CPI from STMicroelectronics is a robust power Schottky rectifier designed to offer high-efficiency power conversion in a wide array of electronic applications. Its state-of-the-art technology ensures low forward voltage drop and high surge capability, making it suitable for high-frequency operations and energy-sensitive circuits.

Key Features

  • Voltage Ratings: With a maximum repetitive peak reverse voltage (VRRM) of 45V, it can comfortably handle the requirements of most low-to-medium voltage applications.
  • Current Capacity: The device boasts an average forward current (IF(AV)) of 30A, ensuring that it can support applications with significant power requirements.
  • Low Power Loss: The low forward voltage drop (VF) characteristic minimizes power loss during operation, contributing to overall system efficiency.
  • High Surge Capability: It is capable of withstanding high surge currents, which is critical for applications that may experience sudden surges in power.
  • Package: The STPS3045CPI comes in a TO-247 package, known for its high power dissipation and ability to handle higher currents and voltages.

Applications

Thanks to its high efficiency and reliability, the STPS3045CPI is an excellent choice for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Motor control circuits
  • Power management systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STPS3045CPI is no exception. It is designed and manufactured to meet the stringent standards required by industrial and commercial applications, ensuring long-term reliability and performance.

Environmental Compliance

In line with global environmental standards, the STPS3045CPI adheres to RoHS and REACH regulations, making it a suitable choice for eco-conscious applications and contributing to the reduction of harmful electronic waste.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess