Products specifications Report Issue?

Package Tray
Product Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Voltage - Supply 1.8V, 3.3V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Supplier Device Package 64-LQFP-EP (10x10)
Package / Case 64-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian FDA801B-VYY CAD Model

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TAS5630 / TAS5630DKD Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5630DKD2EVM
Analog Devices Inc.
BOARD EVAL SSM2315 / SSM2315 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for SSM2315-EVALZ
Texas Instruments
EVAL MODULE FOR TAS5613PHD / TAS5613PHD Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5613PHD2EVM
Texas Instruments
EVAL MODULE FOR TPA3005D2 / TPA3005D2 Evaluation Module (EVM)
Need more? Email Us
ECAD model for TPA3005D2EVM
Texas Instruments
EVAL MODULE FOR TAS5632 / TAS5632 Evaluation Module
Need more? Email Us
ECAD model for TAS5632EVM
Texas Instruments
EVAL MOD FOR TPA2000D2 / TPA2000D2 Evaluation Module (EVM)
Need more? Email Us
ECAD model for TPA2000D2EVM
Texas Instruments
EVAL MOD PWR AMP FOR TPA0232 / Evaluation Module For Amplifier IC
Need more? Email Us
ECAD model for TPA0232EVM
Texas Instruments
EVAL MODULE FOR TPA3140
Need more? Email Us
ECAD model for TPA3140D2PWPEVM
Texas Instruments
EVAL MODULE FOR TAS5614LA / TAS5614LA/TAS5612LA Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5614LADDVEVM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention