Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348114-STRS5641
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRS5641 CAD Model

Description

The STRS5641 is a power IC manufactured by Sanken Electric, primarily intended for use in switched-mode power supply (SMPS) applications. It aims to deliver efficient and reliable power conversion for a range of electronic devices. This device integrates a power MOSFET and control circuitry, streamlining the design process for power supply engineers and minimizing the need for external components.

Applications:

  • Power supplies for televisions (TVs)
  • Power supplies for video cassette recorders (VCRs)
  • Power supplies for audio equipment
  • Offline power supplies

Features:

  • Integrated Power MOSFET: Reduces external component count, simplifying PCB layout and lowering BOM cost.
  • Overcurrent Protection (OCP): Safeguards the IC and the load from damage resulting from excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage caused by voltage spikes and surges.
  • Thermal Shutdown (TSD): Shuts down the IC to prevent damage if the temperature exceeds a safe limit.
  • Soft-Start Function: Reduces stress on components during the initial power-up phase.
  • High-Voltage Startup Circuit: Facilitates direct connection to rectified AC line voltage.

Benefits:

  • Cost Reduction: The integrated design lowers the overall component count and simplifies manufacturing.
  • Simplified Design: Fewer external components are needed, accelerating the design process.
  • Enhanced Reliability: Built-in protection features improve the robustness and lifespan of the power supply.
  • Improved Safety: Protection mechanisms protect against potential hazards.
  • Compact Design: Integration allows for smaller and more streamlined power supply solutions.

Additional Details:

The STRS5641 is typically utilized in flyback converter topologies. It incorporates a high-voltage startup circuit, enabling direct connection to the rectified AC line voltage, eliminating the requirement for external startup resistors. Detailed electrical specifications, including voltage and current ratings, switching frequency, and thermal characteristics, are available in the device's datasheet. Proper heat sinking is crucial for ensuring reliable operation and preventing thermal issues. Always consult the datasheet for specific application guidelines and recommendations.

You May Also Be Interested in

Sanken
Electret Condenser Microphone
Need more? Email Us
ECAD model for STRL352
Sanken
Separate Excitation Switching Type
Need more? Email Us
ECAD model for STR7001
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for STP5515A
STMicroelectronics
Parascan tunable integrated capacitor
Lowest to $0.3661
ECAD model for STPTIC-47G1H5
Sanken
Need more? Email Us
ECAD model for STRF5653
Sanken
Need more? Email Us
ECAD model for STRF6267
Sanken
Need more? Email Us
ECAD model for STRF6674
Sanken
Need more? Email Us
ECAD model for STRL411
Sanken
Need more? Email Us
ECAD model for STR-H3475

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention