Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 3 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA2000D2
Supplied Contents Board(s)
Win Source Part Number 797779-TPA2000D2EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TPA2000D2
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2000D2EVM CAD Model

Description

The TPA2000D2EVM is an evaluation module designed to demonstrate the capabilities of the TPA2000D2, a high-efficiency, class-D audio power amplifier from Texas Instruments. This compact and versatile evaluation module is an essential tool for engineers and audio enthusiasts who wish to test or prototype their audio systems with the TPA2000D2 amplifier integrated circuit (IC).

Key Features:

  • High-Quality Audio Performance: The TPA2000D2EVM is engineered to deliver exceptional audio quality with low harmonic distortion and high signal-to-noise ratio, making it suitable for a wide range of audio applications.
  • Efficient Power Use: As a class-D amplifier, the TPA2000D2 provides high efficiency, which minimizes power loss as heat and is ideal for portable and battery-powered applications.
  • Flexible Power Supply: The EVM can operate over a wide supply voltage range, accommodating various power sources and making it adaptable to different system requirements.
  • Easy-to-Use Interface: The evaluation module includes user-friendly connectors and jumpers for quick setup and testing, facilitating an efficient evaluation process.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including a user guide, schematics, and application notes, to support the efficient use of the evaluation module.

Applications:

The TPA2000D2EVM is suitable for a diverse array of audio applications, such as:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Home and professional audio systems
  • Multimedia and gaming devices
  • Public address systems

Technical Specifications:

The TPA2000D2EVM boasts the following technical specifications:

  • Output Power: Up to 2 W per channel into a 4-ohm load
  • Efficiency: Greater than 90% at full output power
  • THD+N: Less than 0.1% at 1 W into 4 ohms
  • Signal-to-Noise Ratio (SNR): Greater than 90 dB

With the TPA2000D2EVM, Texas Instruments provides a robust platform for testing and developing audio solutions that require compact size, energy efficiency, and high-quality sound reproduction.

You May Also Be Interested in

STMicroelectronics
ABD AUDIO & POWER / FDA803D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA803D-SA
ON Semiconductor
BOARD EVAL NCS8353 AUDIO AMP / Amplifier Evaluation Board
Need more? Email Us
ECAD model for NCS8353MNGEVB
Infineon Technologies
BOARD REF DESIGN 4CH AUDIO AMP / 120W x 4 Channel Class D Audio Power Amplifier Using the IRS2093M and IRF6665 Board
Need more? Email Us
ECAD model for IRAUDAMP8
ON Semiconductor
BOARD EVAL NCP2811
Need more? Email Us
ECAD model for NCP2811BFCT1GEVB
Monolithic Power Systems Inc.
EVALUATION BOARD FOR MP1720
Need more? Email Us
ECAD model for EV1720DQ-3-00A
Texas Instruments
EVALUATION MODULE TAS2521 / TAS2521 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS2521EVM
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5720A-Q1EVM
Monolithic Power Systems Inc.
EVALUATION BOARD FOR MP7740
Need more? Email Us
ECAD model for EV7740DN-01B
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for REFAUDIOAMA12070TOBO1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention