EN
  • EN
  • DE

TAS5614LADDVEVM

Part No TAS5614LADDVEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5614LA / TAS5614LA/TAS5612LA Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 2 Ohm; 150W x 2 @ 4 Ohm
Operating Supply Voltage 12 V ~ 38 V
Board Type Fully Populated
Utilized IC / Part TAS5614LA
Supplied Contents Board(s), Cable(s)
Win Source Part Number 796322-TAS5614LADDVEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5614LADDVEVM
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5614LADDVEVM CAD Model

Description

The TAS5614LADDVEVM from Texas Instruments is a comprehensive evaluation module designed for audiophiles, engineers, and audio equipment manufacturers who are looking to explore the capabilities of the TAS5614LA class-D audio amplifier. This high-performance evaluation module (EVM) serves as a robust testing platform for the TAS5614LA integrated circuit, which is renowned for its exceptional audio quality and efficiency.

Key Features

  • High-Efficiency Class-D Operation: The TAS5614LA operates in class-D mode, ensuring high efficiency and reduced heat dissipation, making it ideal for compact and energy-conscious audio applications.
  • Advanced Audio Performance: With its PurePath™ HD technology, the EVM delivers low distortion and high-fidelity audio, providing a premium listening experience.
  • Flexible Power Supply: The EVM is designed to work with a wide range of power supplies, accommodating various design requirements and simplifying integration into existing systems.
  • Multiple Audio Inputs: It includes a variety of input connectors, making it easy to evaluate the TAS5614LA with different audio sources.
  • On-Board Error Reporting: The module features built-in error reporting for overcurrent, overtemperature, and undervoltage conditions, allowing for comprehensive monitoring and protection of the amplifier during operation.

Applications

The TAS5614LADDVEVM is suitable for a wide array of applications where high-quality audio amplification is critical. It is ideal for:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and soundbars
  • Multi-channel audio systems

Design Support

Texas Instruments provides extensive design support for the TAS5614LADDVEVM, including detailed technical documentation, reference designs, and software tools to facilitate rapid development and testing. This ensures that users can fully leverage the capabilities of the TAS5614LA amplifier in their audio projects.

Conclusion

With its combination of high efficiency, superior audio performance, and versatile application support, the TAS5614LADDVEVM from Texas Instruments stands out as a powerful tool for evaluating and implementing high-quality audio solutions. Whether for consumer electronics or professional audio systems, this EVM offers a reliable and convenient platform for developing cutting-edge audio products.

You May Also Be Interested in

Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess