Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks
Mfr TE Connectivity AMP Connectors
Package Bulk
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Type Through Hole
Orientation Vertical
Termination Solder
Shielding Shielded
Ratings Cat3
Features Board Lock, Panel Stops
LED Color Does Not Contain LED
Tab Direction User Selectable
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 47.2µin (1.20µm)
Housing Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -40°C ~ 70°C
Base Product Number 100616
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -100616-2-SI,A104932,100616-2-ND,1006162
Standard Package 180
Win Source Part Number 1188948-100616-2
Ultra Librarian 3D Model Ultra Librarian 100616-2 CAD Model

Description

This connector is a board lock and panel stop type, which makes it a reliable and secure choice for your modular connector needs.

  • Type: board lock and panel stop
  • Rows: single
  • Positions/Contacts: eight
  • Contact Plating: gold plated
  • Shielded: Yes
  • Housing Material: polybutylene terephthalate (PBT)
  • Contact Material: phosphor bronze
  • Contact Finish Thickness: 47.2µin (1.20µm)
  • Rated Cat3: Yes
  • Temperature Range: -40°C ~ 70°C
  • User-Selectable: Yes
  • Mounting Type: through-hole
  • Package: bulk
  • Standard Package: 180
  • ECCN: EAR99

You May Also Be Interested in

Wurth Electronics Inc
CONN JACK 4PORT 100 BASE-T PCB
Need more? Email Us
ECAD model for 7499031120A
Wurth Electronics Inc
CONN JACK 1PORT 1000 BASE-T PCB
Lowest to $21.1880
ECAD model for 7499511440
Weidmuller
CONN JACK RJ45 SOLDER CONN 1.27
Lowest to $13.8933
ECAD model for 2474160000
Weidmuller
CONN BOOT FOR MODULAR RJ45 PLUG
Need more? Email Us
ECAD model for 1962500000
Weidmuller
RJ45 PCB SOCKET
Lowest to $8.4886
ECAD model for 1433900000
TE Connectivity
Single Port Modular Jacks | CONN MOD JACK 8P8C VERT SHIELDED
Lowest to $8.8637
ECAD model for 6116202-1
Wurth Electronics Inc
CONN JACK 1PORT 100 BASE-T PCB
Lowest to $9.3835
ECAD model for 74990112116A
TRP Connector B.V.
CONN JACK 1PORT 1000 BASE-T PCB
Need more? Email Us
ECAD model for 2250015-3
Weidmuller
IE-PCB-RJ45-THR-C5-AL
Need more? Email Us
ECAD model for 1455240000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7112 $51.3360
75+ $1.4040 $105.3000
115+ $1.3602 $156.4230
155+ $1.3163 $204.0265
200+ $1.2724 $254.4800
265+ $1.1408 $302.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,810 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention