Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous Low Pass
Frequency - Cutoff or Center 25kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 16V, ±2.37V ~ 8V
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX270
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 702753-MAX270EPP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX270EPP+ CAD Model

Description

Introducing the MAX270EPP+ High-Precision DAC from Maxim Integrated

Maxim Integrated's MAX270EPP+ is a cutting-edge digital-to-analog converter (DAC) designed to deliver high-precision and performance for a wide range of applications. This innovative component is engineered to provide designers with a perfect blend of accuracy and flexibility, making it an ideal choice for industrial, medical, and communication systems.

Key Features and Benefits

  • High Resolution: The MAX270EPP+ offers a 16-bit resolution, which ensures fine granularity and precise control over analog output signals.
  • Integrated Precision: With an integrated precision voltage reference, the DAC maintains stability and accuracy over temperature and time, eliminating the need for external components.
  • Low Power Consumption: Designed for energy-efficient operation, this DAC is suitable for battery-powered devices and applications where power conservation is critical.
  • Flexible Interface: It comes with a versatile SPI interface that allows for easy integration with microcontrollers and digital systems, providing a seamless connection for data transfer.

Performance and Application

The MAX270EPP+ excels in environments where accuracy and stability are paramount. Its high-resolution output and integrated reference make it an excellent choice for precision control systems, such as closed-loop servo controls, programmable voltage and current sources, and data acquisition systems.

In the medical field, the MAX270EPP+ can be used in diagnostic equipment and patient monitoring systems, where reliable and precise signal conversion is necessary for accurate readings and patient safety. In industrial settings, this DAC can control process variables with high fidelity, contributing to improved product quality and manufacturing efficiency.

Communication systems also benefit from the MAX270EPP+'s performance, as it can be used in digital attenuation and signal conditioning, ensuring clear and precise signal transmission.

Robust and Reliable

Maxim Integrated is known for its commitment to quality, and the MAX270EPP+ is no exception. It is designed to operate reliably over a wide temperature range, ensuring consistent performance in even the most demanding conditions. With its robust design and high precision, the MAX270EPP+ is an excellent choice for any application requiring a high-quality DAC.

For more information, datasheets, and support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7403CSA+
Maxim Integrated
IC FILTER LOWPASS 8TH 8-SOIC
Need more? Email Us
ECAD model for MAX294ESA+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX296EWE+
Maxim Integrated
IC FILTER
Lowest to $6.5194
ECAD model for MAX7408EUA/GG8
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Need more? Email Us
ECAD model for MAX7490CEE+T
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
ECAD model for ADMV8420ACPZ
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5324 $79.0648
4+ $32.4370 $129.7480
7+ $31.4242 $219.9694
9+ $30.4099 $273.6891
12+ $29.3957 $352.7484
15+ $26.3558 $395.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention