EN
  • EN
  • DE

EVLSRK2000-S-40

Part No EVLSRK2000-S-40
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR SRK2000S / SRK2000-S-40 - AC/DC, Secondary Side Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Secondary Side
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SRK2000-S-40
Base Product Number EVLSRK2000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341648-EVLSRK2000-S-40
Ultra Librarian 3D Model Ultra Librarian EVLSRK2000-S-40 CAD Model

Description

STMicroelectronics EVLSRK2000-S-40 Evaluation Kit

The EVLSRK2000-S-40 is a state-of-the-art evaluation kit designed by STMicroelectronics to showcase the capabilities of their advanced power management and motor control technologies. This kit is specifically tailored for engineers and developers looking to explore the features and performance of ST's power solutions in real-world applications.

At the heart of the EVLSRK2000-S-40 kit is a robust and reliable inverter based on the SLLIMM™ (Small Low-Loss Intelligent Molded Module) family. The kit is designed to drive three-phase brushless motors, making it an ideal platform for rapid prototyping and testing in applications such as industrial drives, home appliances, fans, and electric vehicle powertrains.

The evaluation kit includes a power board equipped with the latest STGIPN3H60 – a 600V, 3A intelligent power module (IPM). This IPM integrates advanced IGBTs with freewheeling diodes and a variety of features including under-voltage lockout, over-current protection, and temperature monitoring, which contribute to enhanced performance, reliability, and safety.

Furthermore, the EVLSRK2000-S-40 features an advanced control board that utilizes an STM32 microcontroller, providing users with a powerful and flexible platform for developing sophisticated control algorithms. The control board comes pre-loaded with firmware for motor control, but it is also fully programmable, allowing for customization and optimization for specific applications.

Connectivity options on the evaluation kit include a user-friendly interface for PC-based setup, tuning, and monitoring, as well as various communication interfaces such as CAN and UART, enabling integration with external systems and facilitating data exchange for more complex control scenarios.

The kit is accompanied by a comprehensive software package, including the ST Motor Control Workbench and the eDesignSuite, which assist in the rapid configuration of motor control parameters and the simulation of power circuits. Additionally, extensive documentation, application notes, and technical support from STMicroelectronics are available to ensure a smooth development process.

With its advanced features and versatile design, the EVLSRK2000-S-40 evaluation kit from STMicroelectronics is an invaluable tool for engineers seeking to innovate and excel in the field of power management and motor control.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess