Products specifications Report Issue?

Categories Memory
Win Source Part Number 957668-M24M01-RDW6T
Series *
Ultra Librarian 3D Model Ultra Librarian M24M01-RDW6T CAD Model

Description

STMicroelectronics M24M01-RDW6T EEPROM

The M24M01-RDW6T from STMicroelectronics is a high-capacity 1 Mbit serial EEPROM designed for flexible, non-volatile storage in a wide range of electronic applications. This robust storage solution provides 128 Kbytes of memory, allowing for efficient data management and retention without the need for a constant power supply. Its serial I²C bus interface facilitates easy integration into existing designs, making it an excellent choice for designers looking to expand memory capabilities with minimal complexity.

Key Features

  • Memory Size: 1 Mbit (128 Kbytes)
  • Interface: I²C-compatible (up to 400 kHz)
  • Supply Voltage Range: 1.8 V to 5.5 V, accommodating a variety of system power requirements
  • Write Cycle Time: Byte or Page Write in 5 ms max, enabling efficient data storage operations
  • Temperature Range: Operates across a wide temperature range from -40°C to +85°C, suitable for industrial applications
  • Package: SO8N, providing a compact form factor for space-constrained applications
  • Endurance: 1 Million Write Cycles, ensuring reliability and longevity
  • Data Retention: Guaranteed for 100 years, offering long-term data integrity

Applications

The M24M01-RDW6T EEPROM is versatile and can be used across various domains, including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Telecommunication Systems
  • Automotive Electronics
  • Medical Devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the M24M01-RDW6T is no exception. With its extensive endurance and data retention capabilities, this EEPROM is designed to meet the rigorous demands of modern electronic systems. Whether you're looking to enhance the memory of a consumer gadget or need a reliable storage component for critical industrial controls, the M24M01-RDW6T offers the performance and durability required for your application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.1350
ECAD model for P24C128D-TSH-MIR
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
STMicroelectronics
Need more? Email Us
ECAD model for ST93CS47B1
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.2585
ECAD model for BL24C512A-PARC
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for FT24C04A-USR-B
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ECAD model for NM93CS06M
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0652
ECAD model for P24C02A-SSH-MIR
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8354 $66.8320
170+ $0.7816 $132.8720
260+ $0.7547 $196.2220
370+ $0.7008 $259.2960
480+ $0.6739 $323.4720
600+ $0.6468 $388.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,620 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention