EN
  • EN
  • DE

TPS61020EVM-025

Part No TPS61020EVM-025
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS61020-025 / TPS61020 DC to DC Converter and Switching Regulator Chip 1.8VDC to 5.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1.5A
Voltage - Input 0.9 V ~ 6.5 V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS61020
Win Source Part Number 798021-TPS61020EVM-025
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61020
Introduction Date November 01, 2003
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61020EVM-025 CAD Model

Description

The TPS61020EVM-025 is a comprehensive evaluation module designed to help engineers and developers assess the capabilities and performance of the TPS61020, a high-frequency, synchronous boost converter integrated circuit from Texas Instruments. This versatile evaluation module (EVM) is an essential tool for anyone looking to incorporate the TPS61020 into their power management designs.

Key Features of the TPS61020EVM-025

  • High-Efficiency Synchronous Boost Converter: The EVM features the TPS61020 IC, which provides efficient voltage step-up conversion for applications requiring high power efficiency.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 3.3V through onboard resistors, catering to a variety of design requirements.
  • Wide Input Voltage Range: The TPS61020EVM-025 operates with input voltages from 0.9V to 6.5V, making it suitable for battery-powered and low-power applications.
  • Integrated Power Switches: The module includes two 0.5-Ohm N-channel FETs that act as power switches, providing robust performance and reducing external component count.
  • Up to 600mA Output Current: The EVM can deliver up to 600mA of output current at a 3.3V output voltage when supplied with a 1.8V input, ensuring sufficient power for a wide range of applications.
  • Compact Size: The EVM's small form factor allows for easy integration into existing designs and prototyping environments.

Applications

The TPS61020EVM-025 is ideal for a variety of applications, including but not limited to:

  • Portable electronics
  • Wireless communication devices
  • Power banks
  • Medical devices
  • Low-power instrumentation

Design Support

Texas Instruments provides extensive design support for the TPS61020EVM-025, including detailed documentation, reference designs, and simulation tools. This support ensures that engineers can quickly and effectively integrate the TPS61020 into their projects, reducing development time and accelerating time-to-market.

For more information, visit the Texas Instruments website to access datasheets, user guides, and additional resources related to the TPS61020EVM-025 Evaluation Module.

You May Also Be Interested in

Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.7793 $74.7793
2+ $72.4424 $144.8848
3+ $70.1056 $210.3168
4+ $67.7687 $271.0748
5+ $60.7582 $303.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess