EN
  • EN
  • DE

TPS61120EVM-205

Part No TPS61120EVM-205
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Up with LDO
Outputs and Type 2, Non-Isolated
Voltage - Output 1.5V, 3.3V
Output Current 250mA, 200mA
Voltage - Input 1.8 V ~ 5.5 V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS61120
Win Source Part Number 798032-TPS61120EVM-205
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61120
Introduction Date October 01, 2002
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61120EVM-205 CAD Model

Description

The TPS61120EVM-205 from Texas Instruments is a comprehensive evaluation module (EVM) designed to help engineers and designers evaluate the performance and capabilities of the TPS61120 integrated circuit. This high-efficiency, synchronous, step-up converter is part of TI's extensive portfolio of power management solutions and is particularly well-suited for portable applications that require a compact, efficient power source.

The TPS61120EVM-205 is a fully assembled and tested circuit board that demonstrates the functionality of the TPS61120 in a typical boost converter application. It operates over a wide input voltage range of 2.0V to 6.5V, making it versatile for various battery technologies, including Li-ion, NiCd, and NiMH. With its adjustable output voltage up to 28V, this EVM can be used to power OLEDs, LEDs, and other devices requiring a higher voltage than the battery can provide.

One of the key features of the TPS61120 is its integrated synchronous rectifier, which enhances efficiency by reducing the power loss associated with diode rectifiers. This feature is particularly beneficial in battery-powered applications where maximizing battery life is critical. Additionally, the TPS61120 offers a fixed switching frequency of 1.2MHz, allowing for the use of small external components, further minimizing the solution size and the overall footprint on the PCB.

The TPS61120EVM-205 also includes numerous safety features such as over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring reliable operation under various conditions. Its low quiescent current contributes to extended battery life when the device is in standby mode.

This evaluation module is an indispensable tool for engineers looking to quickly prototype and test designs that incorporate the TPS61120 IC. It comes with all necessary documentation, including schematics, a bill of materials, and a user guide, to facilitate a smooth and efficient evaluation process.

Whether you're developing power supplies for handheld devices, portable media players, or other mobile applications, the TPS61120EVM-205 provides a convenient and effective platform for testing and validating your power design with the TPS61120 IC.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7988 $89.7988
2+ $86.9926 $173.9852
3+ $84.1864 $252.5592
4+ $81.3801 $325.5204
5+ $72.9615 $364.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess