Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary and Secondary Side with PFC
Outputs and Type 1, Isolated
Power - Output 150 W
Voltage - Output 12V
Current - Output 12.5A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563H, L6599A, SRK2000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341624-EVL6699-150W-SR
Ultra Librarian 3D Model Ultra Librarian EVL6699-150W-SR CAD Model

Description

The EVL6699-150W-SR is a cutting-edge power solution developed by STMicroelectronics, designed to meet the demanding needs of high-performance electronics. This product is part of STMicroelectronics' extensive portfolio of power management devices, which are renowned for their reliability, efficiency, and innovative features.

Key Features

  • High Efficiency: With an advanced design focused on energy conservation, the EVL6699-150W-SR achieves high efficiency levels, reducing power loss and heat generation.
  • Robust Power Output: Capable of delivering up to 150 watts of power, this device is suitable for a wide range of applications that require a substantial power supply.
  • Compact Design: The product's compact footprint allows for easy integration into various electronic systems without taking up excessive space.
  • Advanced Thermal Management: Equipped with superior thermal management features, the EVL6699-150W-SR maintains optimal operating temperatures, enhancing the longevity and reliability of the device.
  • Flexible Voltage Ranges: This power solution supports a variety of voltage ranges, making it adaptable for different electronic applications and ensuring compatibility with a broad spectrum of products.

Applications

The versatility of the EVL6699-150W-SR makes it an ideal choice for numerous applications, including but not limited to:

  • Industrial automation systems
  • Telecommunications equipment
  • Consumer electronic devices
  • Computing and data storage
  • Medical devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that adhere to strict industry standards. The EVL6699-150W-SR is no exception, with its construction and performance reflecting the company's dedication to excellence. Users can trust in the durability and consistent performance of this power management solution.

Technical Support and Documentation

Customers can access comprehensive technical support and detailed documentation, including datasheets, application notes, and design guides, to facilitate the integration and use of the EVL6699-150W-SR in their projects.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001
Texas Instruments
EVAL MOD FOR UCC3585 / UCC3585 EVALUATION MODULE
Need more? Email Us
ECAD model for UCC3585EVM-014
Texas Instruments
EVAL MOD FOR TPS54314 / TPS54314 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54314EVM
Texas Instruments
EVAL MODULE FOR TPS62040-229 / TPS62040 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS62040EVM-229
STMicroelectronics
BOARD EVAL FOR VIPER27HD / VIPer27 AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIP27H-12SB
Texas Instruments
EVAL MODULE FOR TPS61020-025 / TPS61020 DC to DC Converter and Switching Regulator Chip 1.8VDC to 5.5VDC Output Evaluation Board
Lowest to $69.9147
ECAD model for TPS61020EVM-025
STMicroelectronics
BOARD DEMO VIPER26HN / VIPER26HN AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA111V1
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS5410EVM-203
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention