Products specifications Report Issue?

Category Connectors, InterconnectsD-Sub, D-Shaped ConnectorsD-Sub Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-20
Packaging Tray
Part Status Active
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Contact Finish Gold
Contact Finish Thickness 30.0μin (0.76μm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.590" (14.99mm)
Voltage Rating 125V
Color Black
Contact Material Phosphor Bronze
Operating Temperature -55°C ~ 105°C
Base Product Number 5747459
Ultra Librarian 3D Model Ultra Librarian 5747459-4 CAD Model

You May Also Be Interested in

TE Connectivity
40POS,TAB0.64X0.64,HDR ASSY,90DE
Need more? Email Us
ECAD model for 2322791-3
Molex, LLC
CONN HEADER SMD R/A 10POS 2MM
Lowest to $0.5795
ECAD model for 5023521000
JST Sales America Inc.
PSI HEADER (DIP TOP)
Need more? Email Us
ECAD model for B14B-PSILE-1
Wch
2.00mm Pitch Pico-Lock Receptacl
Need more? Email Us
ECAD model for 205341-0204
HARTING
DIN-SIGNAL SHELL HOUSING C15
Need more? Email Us
ECAD model for 09030960501
Molex, LLC
CONN PLUG HSG 6POS 4.20MM
Need more? Email Us
ECAD model for 39-01-3063
JST Sales America Inc.
FHA CONNECTOR
Need more? Email Us
ECAD model for 08FHA-SM1-GAN-ETB(HF)
Wch
2.5 PITCH W/B CONN WAFER ASSY
Lowest to $0.2744
ECAD model for 35312-0660
Amphenol Commercial Products
CONN RCPT USB3.0 A STACK PCB R/A
Need more? Email Us
ECAD model for MUSBR4193M0

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention