EN
  • EN
  • DE

FDP074N10

Part No FDP074N10
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823255-FDP074N10
Ultra Librarian 3D Model Ultra Librarian FDP074N10 CAD Model

Description

ON Semiconductor FDP074N10 N-Channel Power MOSFET

The ON Semiconductor FDP074N10 is a high-performance N-Channel Power MOSFET designed to address the demanding requirements of modern power supply and switching applications. This device is part of ON Semiconductor's portfolio of power semiconductors which are known for their reliability, efficiency, and innovative technology.

Key Features

  • High Current Capability: The FDP074N10 MOSFET is capable of handling continuous drain currents up to 74A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 10 mΩ at V<sub>GS = 10V, this MOSFET ensures minimal power loss and improved efficiency in operation.
  • High Voltage Rating: The device can withstand drain-to-source voltages of up to 100V, providing a good safety margin for fluctuating supply voltages.
  • Fast Switching Speed: The FDP074N10 features fast switching characteristics, which are essential for reducing switching losses and improving power density.
  • Robust Thermal Performance: With an excellent thermal resistance, this MOSFET can operate reliably in high-temperature environments, making it suitable for industrial and automotive applications.

Applications

The versatility of the FDP074N10 allows it to be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Supplies for Servers, Telecom, and Networking Equipment
  • Motor Drives and Inverters
  • Power Management in Portable and Consumer Electronics
  • Automotive Systems and Powertrain Controls

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The FDP074N10 is compliant with RoHS directives, ensuring that it is free from hazardous substances. Additionally, the company's products are designed to meet the rigorous standards of the automotive industry, making them suitable for use in safety-critical systems.

With its exceptional performance characteristics, the FDP074N10 N-Channel Power MOSFET from ON Semiconductor is an ideal choice for designers looking to enhance the efficiency, reliability, and thermal management of their power circuits.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess