EN
  • EN
  • DE

UCC3585EVM-014

Part No UCC3585EVM-014
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR UCC3585 / UCC3585 EVALUATION MODULE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 3A
Voltage - Input 3 V ~ 3.6 V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part UCC3585
Win Source Part Number 798723-UCC3585EVM-014
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3585EVM-014
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC3585EVM-014 CAD Model

Description

The UCC3585EVM-014 from Texas Instruments is a sophisticated evaluation module designed to showcase the capabilities and features of the UCC3585 phase-shift PWM controller. This high-performance module is specially crafted for engineers and designers who are looking to explore the functionalities of the UCC3585 in a phase-shifted full-bridge power topology.

Key Features

  • Phase-Shifted Full-Bridge Topology: The EVM utilizes a phase-shifted full-bridge topology, which is ideal for high-efficiency power conversion applications.
  • Integrated Gate Drivers: Comes with built-in gate drivers for ease of use and reduced external component count.
  • Adjustable Operating Frequency: The operating frequency is adjustable, allowing users to optimize the performance for their specific application.
  • Overcurrent Protection: Features overcurrent protection to safeguard the module against excessive current conditions.
  • Thermal Shutdown: Includes a thermal shutdown feature for additional protection.
  • Resonant Switching: Enables resonant switching to minimize switching losses and enhance overall efficiency.

Applications

The UCC3585EVM-014 is suitable for a variety of applications, including but not limited to:

  • Telecommunications power supplies
  • Industrial power systems
  • Data center power supplies
  • High-density power applications

Design and Layout

The evaluation module's design and layout are optimized for performance and ease of evaluation. The PCB layout adheres to best practices for power design, ensuring minimal noise and interference. The module includes all necessary connectors and test points, providing convenient access for testing and measurement.

Support and Resources

Texas Instruments provides extensive support and resources for the UCC3585EVM-014. This includes detailed documentation, application notes, and reference designs to assist users in their evaluation and development process. Additionally, TI's technical support team is available to answer any questions and provide guidance when needed.

You May Also Be Interested in

Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess