Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary and Secondary Side
Outputs and Type 1, Isolated
Power - Output 60W
Voltage - Output 12V
Output Current 5A
Voltage - Input 88 ~ 264 VAC
Regulator Topology Flyback
Frequency - Switching 68kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6668, STSR30
Win Source Part Number 795810-EVALSTSR30-60W
Popularity Medium
Supply and Demand Status Limited
Family Name EVALSTSR30-60W
Introduction Date September 26, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EVALSTSR30-60W CAD Model

Description

EVALSTSR30-60W Evaluation Board from STMicroelectronics

The EVALSTSR30-60W is a state-of-the-art evaluation board designed and manufactured by STMicroelectronics, tailored for the evaluation of their advanced power conversion technologies. This board is specifically designed to showcase the performance of the STSR30 low standby energy offline converter for applications requiring anywhere from 30 to 60 watts of power output.

With a focus on high efficiency and reliability, the EVALSTSR30-60W is perfect for developers looking to create or integrate power supplies in a range of consumer electronics, including set-top boxes, networking devices, LCD monitors, and more. The board is equipped with a robust design that facilitates the testing of the converter's features under various conditions and loads.

The evaluation board boasts an impressive array of features that make it a versatile tool for engineers and designers. It includes over-current, over-voltage, and thermal protection, ensuring the safety and longevity of both the board and the end product. A low standby power consumption meets the growing demand for energy-saving devices, making it an environmentally conscious choice.

The EVALSTSR30-60W is not just about power efficiency; it also provides flexibility in design. It comes with adjustable output voltage settings, which allows for a wide range of output voltages to be tested and implemented according to specific application requirements. This makes it an invaluable asset for rapid prototyping and testing before moving to full-scale production.

STMicroelectronics provides comprehensive technical documentation for the EVALSTSR30-60W, including detailed schematics, bill of materials, and application notes. This ensures that users can maximize the capabilities of the evaluation board and streamline the development process for their power supply solutions.

In summary, the EVALSTSR30-60W evaluation board is an exemplary tool for engineers looking to explore the capabilities of STMicroelectronics' power conversion technologies. With its combination of high efficiency, safety features, and design flexibility, it represents an essential component for developing the next generation of power-efficient electronic devices.

You May Also Be Interested in

Altera
EVAL BOARD FOR EP53A7HQI / EP53A7HQI DC to DC Converter and Switching Regulator Chip 1.8VDC/2.1VDC/2.2VDC/2.5VDC/2.6VDC/2.9VDC/3VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53A7HQI
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3820A
Texas Instruments
BOARD EVAL FOR LM2700MT-ADJ / LM2700/LM2700Q-Q1 DC to DC Converter and Switching Regulator Chip 17.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2700MT-ADJEV/NOPB
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420Y DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YSQEVAL/NOPB
STMicroelectronics
BOARD EVALUATION FOR L5947 / Power Management IC Development Tools EVAL BOARD L5947
Lowest to $31.3335
ECAD model for EVAL5947
Power Integrations
KIT REF DESIGN INN2605K
Need more? Email Us
ECAD model for RDK-469
Power Integrations
BOARD EVAL FOR LCS702HG
Need more? Email Us
ECAD model for RDK-239
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420YMH DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YMHEVAL/NOPB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention