EN
  • EN
  • DE

LM26420YSQEVAL/NOPB

Part No LM26420YSQEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL SYNC BUCK 550KHZ / LM26420Y DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.2V, 2.5V
Output Current 2A, 2A
Voltage - Input 3 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM26420
Win Source Part Number 778798-LM26420YSQEVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM26420Y
Introduction Date March 24, 2009
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM26420YSQEVAL/NOPB CAD Model

Description

The LM26420YSQEVAL/NOPB is an evaluation board designed by Texas Instruments to demonstrate the capabilities of the LM26420 regulator, a dual 2A, 4MHz synchronous step-down voltage converter. The board is an excellent tool for engineers and designers to explore the features and performance of this advanced power management IC in a practical setting.

Key Features

  • Dual Channel Output: The LM26420 regulator provides two independent output channels, each capable of delivering up to 2A of current, which makes it suitable for powering various components in complex systems.
  • High Efficiency: With synchronous buck topology and an operating frequency of 4MHz, the LM26420 ensures high power efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage of each channel can be independently adjusted, allowing for great flexibility in matching the power requirements of different loads.
  • Thermal Protection: The evaluation board includes thermal shutdown and overcurrent protection features to safeguard the regulator and the powered devices from potential damage caused by excessive heat or current.
  • Compact Design: The LM26420 regulator is offered in a small 16-pin WQFN package, making it an excellent choice for space-constrained applications.

Applications

The LM26420YSQEVAL/NOPB evaluation board is ideal for testing and prototyping in a variety of applications, such as:

  • Portable and battery-powered devices
  • Wireless networking and telecommunications
  • FPGAs and DSPs power supplies
  • Automotive infotainment and telematics

Package Contents and Support

The evaluation kit includes the LM26420YSQEVAL/NOPB evaluation board, along with comprehensive documentation to assist developers in getting started. Texas Instruments also provides extensive technical support, including datasheets, application notes, and design resources, to facilitate the integration of the LM26420 regulator into a wide range of power supply designs.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess