EN
  • EN
  • DE

STEVAL-ISA108V1

Part No STEVAL-ISA108V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Input 4V ~ 18V
Regulator Topology Buck
Frequency - Switching 850kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S41
Base Product Number STEVAL
Other Names 497-13904
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284311-STEVAL-ISA108V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA108V1 CAD Model

Description

The STEVAL-ISA108V1 from STMicroelectronics is a highly efficient, compact, and versatile evaluation board designed for power conversion applications. It is based on the VIPER26HD, an off-line converter with an 800 V rugged power section, providing a reliable solution for designers looking to create AC-DC converters with minimal external components.

Key Features

  • Integrated VIPER26HD: The board features the VIPER26HD high-voltage converter which combines a dedicated current mode PWM controller with a high-voltage power MOSFET on the same silicon chip.
  • High Energy Efficiency: Designed for optimal energy efficiency, the STEVAL-ISA108V1 achieves low power consumption through an advanced PWM controller and a quasi-resonant operation at high power levels.
  • Wide Input Voltage Range: The evaluation board can handle a wide range of input voltages, from 85 V to 265 V AC, making it suitable for a variety of global applications.
  • Multiple Output Configurations: It supports an adjustable output voltage and current, allowing for flexibility in powering a broad range of devices.
  • Compact Design: The STEVAL-ISA108V1 is designed with a small form factor, enabling integration into space-constrained applications while still delivering robust power performance.
  • Overcurrent and Overvoltage Protection: The board includes built-in protections to ensure the longevity and safety of both the power supply and the powered device.

Applications

The STEVAL-ISA108V1 is ideal for developing auxiliary power supplies for home appliances, power adapters, and standby power supplies for TVs and monitors. Its robust design and flexible features also make it suitable for industrial control systems, smart metering, and other embedded systems requiring a reliable power source.

Why Choose STEVAL-ISA108V1?

With its integration of the VIPER26HD, the STEVAL-ISA108V1 streamlines the development process by reducing the complexity and component count required for power supply design. Its high efficiency, safety features, and versatility make it an excellent choice for engineers and hobbyists alike looking to develop reliable and efficient power solutions.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess