Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 4, Isolated
Power - Output 400 W
Voltage - Output 3.3V, 5V, 75V, 200V
Current - Output 1.5A, 1A, 1A, 700mA
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Frequency - Switching 120kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563, L6599
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341600-EVAL6599-400W-T
Ultra Librarian 3D Model Ultra Librarian EVAL6599-400W-T CAD Model

Description

Introducing the EVAL6599-400W-T from STMicroelectronics

STMicroelectronics presents the EVAL6599-400W-T, a cutting-edge evaluation board designed for those who seek to explore the capabilities of high-efficiency power conversion. This evaluation board is specifically tailored for power management applications that demand robustness and precision. The EVAL6599-400W-T is an exemplary solution for designers and engineers looking to test and implement advanced power topologies in their systems.

Key Features

  • High Power Density: The EVAL6599-400W-T boasts a 400W power rating, providing ample power for a wide range of applications, from industrial systems to consumer electronics.
  • Advanced Control: At the heart of the board is the L6599A, a high-voltage resonant controller with integrated features that ensure efficient and reliable operation.
  • Resonant Topology: Utilizing a state-of-the-art resonant topology, the board achieves exceptional efficiency, reduced electromagnetic interference (EMI), and a simplified circuit design.
  • Flexibility: The evaluation board is designed to accommodate various load conditions, making it an ideal platform for testing different power scenarios.
  • Protection Features: The EVAL6599-400W-T includes multiple protection mechanisms such as over-voltage, over-current, and thermal shutdown to ensure safe operation under all conditions.
  • Ready-to-Use: This evaluation board comes fully assembled and tested, allowing immediate experimentation and development without the need for additional setup.

Applications

The EVAL6599-400W-T is versatile and can be employed in a variety of applications, including:

  • Telecom and server power supplies
  • Flat-panel display and TV power systems
  • Industrial power converters
  • LED lighting systems

Whether you're a seasoned professional or a passionate hobbyist, the EVAL6599-400W-T from STMicroelectronics offers the perfect platform for delving into advanced power conversion technologies. With its robust design, comprehensive feature set, and high-power capabilities, this evaluation board is set to accelerate your projects and help you achieve efficient and reliable power management solutions.

You May Also Be Interested in

Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS5410EVM-203
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
Texas Instruments
EVAL MOD FOR UCC3585 / UCC3585 EVALUATION MODULE
Need more? Email Us
ECAD model for UCC3585EVM-014
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
STMicroelectronics
BOARD EVAL FOR VIPER17L / VIPer17 AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVALVIPER17L-7W

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention