EN
  • EN
  • DE

ST10F273M-4T3

Part No ST10F273M-4T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 36K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 24x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-TQFP (20x20)
Win Source Part Number 030948-ST10F273M-4T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST10F273M-4T3 CAD Model

Description

The ST10F273M-4T3 is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications that demand robust performance and reliability. This microcontroller is part of the ST10 family, which is renowned for its powerful CPU, comprehensive peripheral set, and flexible memory options.

Key Features

  • Core: The ST10F273M-4T3 is built around a 16-bit CPU with a 32-bit wide internal architecture, allowing for efficient data handling and processing. It operates at a frequency of up to 40MHz, delivering the computing power needed for complex tasks.
  • Memory: This microcontroller comes with 832KB of on-chip Flash memory, providing ample space for application code storage. Additionally, it has 68KB of RAM for data storage and manipulation, ensuring smooth operation.
  • Peripherals: A rich set of peripherals is integrated into the ST10F273M-4T3, including multiple 16-bit timers, a flexible serial communication interface, and a 10-bit A/D converter with 16 channels. These peripherals support a diverse range of functions and expand the microcontroller's capabilities.
  • I/O Ports: It features up to 111 general-purpose I/O ports, offering extensive interfacing options with external devices and systems.
  • Power Management: The microcontroller includes power-saving modes such as Idle and Power Down, which help to reduce power consumption and extend the life of battery-powered devices.

Applications

The versatility of the ST10F273M-4T3 makes it suitable for a broad spectrum of applications, including automotive control systems, industrial automation, robotics, and complex control systems. Its robust feature set and high reliability make it an ideal choice for engineers looking to develop sophisticated and demanding embedded systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST10F273M-4T3 microcontroller undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industries it serves. With its advanced features and dependable performance, the ST10F273M-4T3 is a microcontroller that engineers can trust for their critical applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.1323 $76.1323
2+ $62.4676 $124.9352
3+ $60.5155 $181.5465
4+ $58.5634 $234.2536
6+ $56.6113 $339.6678
7+ $50.7549 $355.2843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess