EN
  • EN
  • DE

TPS51124EVM-001

Part No TPS51124EVM-001
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.05V, 1.5V
Output Current 10A, 10A
Voltage - Input 5 V ~ 25 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS51124
Win Source Part Number 797951-TPS51124EVM-001
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51124
Introduction Date April 01, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS51124EVM-001 CAD Model

Description

The TPS51124EVM-001 is a fully assembled and tested circuit for evaluating the TPS51124, a dual, adaptive on-time D-CAP™ mode synchronous step-down controller from Texas Instruments. This evaluation module (EVM) is designed to help users quickly and easily assess the performance and functionality of the TPS51124 controller in a typical notebook power supply application.

Key Features

  • Wide Input Voltage Range: The TPS51124EVM-001 operates over a wide input voltage range from 5.5V to 28V, making it suitable for a variety of power supply scenarios.
  • Dual Output Channels: The module supports two outputs, with the main output capable of providing up to 5A of continuous current, while the secondary output can deliver up to 3A.
  • High Efficiency: Thanks to its adaptive on-time control method and synchronous rectification, the TPS51124EVM-001 offers high efficiency across a wide load range.
  • Adjustable Outputs: Both output voltages are adjustable, which allows for a wide range of output voltage settings that are suitable for powering various circuits and devices.
  • Protection Features: The EVM includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure safe operation under different conditions.

Applications

The TPS51124EVM-001 is ideal for testing and development in applications such as:

  • Notebook and sub-notebook computers
  • Ultra-portable devices
  • Step-down power supplies requiring dual outputs

Easy to Use

The evaluation module comes with all necessary components pre-installed, which makes it easy to integrate into existing systems for testing. It also includes a comprehensive user guide that provides detailed instructions, schematic diagrams, bill of materials, and layout files to facilitate a deeper understanding of the module's capabilities and to assist with customization for specific needs.

With the TPS51124EVM-001, designers and engineers can quickly evaluate the performance of the TPS51124 controller and accelerate the development of efficient, dual-output power supplies for a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess