EN
  • EN
  • DE

EF6805R2PTD

Part No EF6805R2PTD
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description 8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199082-EF6805R2PTD
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EF6805R2PTD CAD Model

Description

STMicroelectronics Product EF6805R2PTD Overview

The EF6805R2PTD is a cutting-edge semiconductor product from STMicroelectronics, designed to cater to the demanding requirements of modern electronic applications. This product is a testament to STMicroelectronics' commitment to providing high-performance and reliable components for a wide range of industries, including automotive, industrial, and consumer electronics.

Key Features

  • Advanced Technology: Built on a sophisticated silicon process, the EF6805R2PTD offers exceptional performance and durability, ensuring stable operation even under challenging conditions.
  • High Efficiency: With its power-saving features, the EF6805R2PTD is designed for applications that require energy efficiency without compromising on performance.
  • Robust Design: The device is engineered to withstand harsh environments, making it suitable for use in applications where reliability is paramount.
  • Versatility: The EF6805R2PTD is versatile and can be used in a variety of circuit configurations, providing designers with flexibility in their system designs.

Applications

Thanks to its robustness and adaptability, the EF6805R2PTD is ideal for a wide array of applications. It is particularly well-suited for use in:

  • Automotive systems, such as engine control units and infotainment systems
  • Industrial automation, including robotics and process control
  • Consumer electronics, like smart home devices and portable gadgets

Technical Specifications

The EF6805R2PTD boasts an impressive set of technical specifications that make it a top choice for designers and engineers. These include:

  • High-speed operation
  • Low power consumption
  • Wide operating temperature range
  • Compatibility with various microcontrollers and processors

In conclusion, the EF6805R2PTD from STMicroelectronics is a highly reliable and efficient solution for a multitude of electronic applications. Its superior design and technical prowess underline STMicroelectronics' status as a leader in the semiconductor industry.

You May Also Be Interested in

L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Holtek
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Hanrun
Lowest to $0.8712

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess