EN
  • EN
  • DE

STEVAL-IHM005V1

Part No STEVAL-IHM005V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part VIPer12A
Supplied Contents Board(s)
Other Names 497-4734
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284615-STEVAL-IHM005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM005V1 CAD Model

Description

STEVAL-IHM005V1 - STMicroelectronics' Motor Control Evaluation Board

The STEVAL-IHM005V1 from STMicroelectronics is an advanced motor control evaluation board designed to help engineers and developers rapidly prototype and test motor control applications. This versatile platform is specifically tailored for driving three-phase brushless DC (BLDC) motors using various driving modes and algorithms.

Key Features

  • Integrated with STMicroelectronics' L6230 triple half-bridge driver for efficient motor control.
  • Supports a wide range of power supply voltages, from 8 V to 52 V, catering to a variety of motor specifications and system requirements.
  • Capable of delivering up to 2.8 A output current (peak) per phase, enabling it to drive a broad spectrum of BLDC motors.
  • Overcurrent and thermal protection features enhance the safety and reliability of motor operation.
  • Compatible with a variety of control methods, including 6-step commutation, Field-Oriented Control (FOC), and more.
  • Embedded ST-LINK/V2 for easy programming and debugging, with SWD interface.
  • User-friendly interfaces and connectors for Hall sensors and encoder inputs, facilitating feedback-based control schemes.
  • Provision for firmware development with comprehensive development tools, software libraries, and support from STMicroelectronics.

Applications

The STEVAL-IHM005V1 is ideal for a wide range of applications that require precise and efficient motor control. These applications include but are not limited to:

  • Industrial automation and robotics
  • Consumer electronics such as drones and remote-controlled gadgets
  • Automotive applications including electric pumps and fans
  • Home appliances like washing machines and air conditioners

With its robust design and flexible features, the STEVAL-IHM005V1 is a comprehensive solution for developers looking to create sophisticated motor control systems with reduced development time and increased reliability. STMicroelectronics provides extensive documentation and support, ensuring a smooth integration of the evaluation board into various motor control projects.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess