EN
  • EN
  • DE

HD6413258F10

Part No HD6413258F10
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description IC Mcu 8 Bit Romless 64QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 10 µs
Case / Package QFP
Frequency 10 MHz
Interface SCI, UART, USART
Lead Free Contains Lead
Max Operating Temperature 75 °C
Memory Type ROMless
Min Operating Temperature -20 °C
Number of I/Os 53
Number of Pins 64
Oscillator Type External
Packaging Bulk
RAM Size 1 kB
RoHS Non-Compliant
Win Source Part Number 1171470-HD6413258F10
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6413258F10 CAD Model

Description

The Renesas HD6413258F10 is a microcontroller that comes with a packaging of bulk and has a frequency of 10 MHz.

  • Packaging: Bulk
  • Frequency: 10 MHz
  • ROM: ROMless
  • Interface: SCI, UART, and USART
  • RAM Size: 1 kB
  • Oscillator Type: External
  • Access Time: 10 µs
  • I/O Pins: 53
  • Case/Package: QFP
  • Operating Temperature: -20 °C to 75 °C
  • RoHS: Non-compliant
  • Lead Content: Contains lead

You May Also Be Interested in

Hanrun
Lowest to $0.8712
Hynix Semiconductor
Need more? Email Us
Panjit
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Murata Electronics North America
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3277 $75.9831
6+ $20.7817 $124.6902
9+ $20.1323 $181.1907
12+ $19.4829 $233.7948
16+ $18.8334 $301.3344
21+ $16.8852 $354.5892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess