EN
  • EN
  • DE

HY6264ALP12

Part No HY6264ALP12
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170850-HY6264ALP12
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY6264ALP12 CAD Model

Description

The HY6264ALP12 is a high-speed, low-power CMOS Static RAM (SRAM) with a capacity of 64K bits, organized as 8K x 8. Manufactured by Hynix Semiconductor, this SRAM is designed for applications that require fast access times and low power consumption, making it suitable for portable and battery-powered devices.

Applications:

  • Portable devices
  • Battery-powered systems
  • Cache memory
  • Embedded systems
  • Microcontroller applications
  • Data logging
  • Instrumentation

Features:

  • 64K (8K x 8) SRAM
  • Fast access time: 12ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Data retention voltage: 2V (typical)

Benefits:

  • High-speed performance: Enables fast data processing and retrieval.
  • Low power operation: Extends battery life in portable applications.
  • Simple system integration: TTL compatibility simplifies interfacing with other logic circuits.
  • Non-volatile option available: Some variants offer data retention even without power.
  • Reduced system cost: Eliminates the need for external refresh circuitry.

Additional Details:

The HY6264ALP12 operates from a single 5V power supply and offers fast access times of 12ns. The three-state outputs allow for easy memory expansion. Key specifications include access time, cycle time, operating current, and standby current. The 'ALP' designation typically refers to a specific package type or temperature range, and the '12' indicates the access time in nanoseconds.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Fuji Electric
Lowest to $8.1612
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess