EN
  • EN
  • DE

STP3NB90FP

Part No STP3NB90FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 900V - 4 ohm - 3.5 A - TO-220/TO-220FP PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194577-STP3NB90FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP3NB90FP CAD Model

Description

STP3NB90FP - Power MOSFET by STMicroelectronics

The STP3NB90FP is a high-voltage N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This component is specifically engineered to address a wide array of power applications that require efficient energy conversion and reliable performance under high-voltage conditions. The STP3NB90FP is part of STMicroelectronics' STPOWER product line, which is known for its state-of-the-art power MOSFET technology.

Main Features

  • Voltage and Current: The STP3NB90FP has a drain-source voltage (VDS) of 900V, which makes it suitable for applications operating at high voltages. It also boasts a continuous drain current (ID) of 3A, providing a good balance between high-voltage capability and current handling.
  • RDS(on): With an on-resistance (RDS(on)) of 3.3 Ohm, this MOSFET ensures reduced conduction losses, which is crucial for improving energy efficiency in power conversion systems.
  • Fast Switching: The device is designed for fast switching, enhancing the performance in applications like switching regulators, converters, and motor drivers.
  • Package: The STP3NB90FP comes in a TO-220FP package, which is widely accepted for its thermal performance and is suitable for through-hole mounting, thus ensuring easy integration into various circuit designs.

Applications

The versatility of the STP3NB90FP allows it to be used in a variety of applications, including:

  • Switch mode power supplies (SMPS)
  • High-efficiency DC-DC converters
  • Power factor correction circuits
  • Electronic ballasts for lighting
  • Motor control circuits

Reliability and Protection

STMicroelectronics has equipped the STP3NB90FP with built-in protection features to ensure reliable operation. These features include an avalanche ruggedness that protects the device from voltage spikes and an intrinsic fast-recovery body diode that provides protection against reverse current conditions. This makes the STP3NB90FP a robust choice for power management tasks where reliability is paramount.

For designers and engineers looking for a high-voltage Power MOSFET, the STP3NB90FP by STMicroelectronics offers a compelling combination of performance, efficiency, and reliability. Its features make it an excellent choice for enhancing the power handling capabilities of electronic systems while maintaining energy efficiency and thermal performance.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess