EN
  • EN
  • DE

FOC-LCSM0230-0U0R

Part No FOC-LCSM0230-0U0R
Manufacturer L-com
Catalog Custom Parts (E - I)
Description FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167891-FOC-LCSM0230-0U0R
Categories Custom Parts
Manufacturer L-com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOC-LCSM0230-0U0R CAD Model

Description

The FOC-LCSM0230-0U0R is a fiber optic cable assembly manufactured by L-com. This cable is designed for high-performance data transmission in various networking and telecommunications applications. It features a robust construction and reliable connectors to ensure optimal signal integrity and durability.

Applications

  • Data centers
  • Telecommunications networks
  • Local area networks (LANs)
  • Storage area networks (SANs)
  • High-speed data transmission
  • Fiber optic test equipment

Features

  • LC to SC Connectors: Equipped with LC and SC connectors for compatibility with a wide range of networking equipment.
  • Single Mode Fiber: Utilizes single mode fiber for long-distance and high-bandwidth data transmission.
  • 2.0mm Cable Diameter: Provides a balance between flexibility and durability.
  • OFNR Riser Rated: Compliant with Optical Fiber Nonconductive Riser (OFNR) fire safety standards for use in vertical runs in buildings.
  • Low Insertion Loss: Ensures minimal signal degradation for optimal performance.
  • High Return Loss: Reduces signal reflections, maintaining signal integrity.

Benefits

  • High-Speed Data Transmission: Single mode fiber enables high-bandwidth data transfer over long distances, meeting the demands of modern networking applications.
  • Wide Compatibility: LC and SC connectors provide compatibility with a broad range of networking devices, simplifying integration and deployment.
  • Reliable Performance: Low insertion loss and high return loss ensure optimal signal integrity, minimizing data errors and maximizing network performance.
  • Safe Installation: OFNR riser rating allows for safe installation in vertical runs within buildings, complying with fire safety regulations.
  • Durable Construction: Robust cable construction and high-quality connectors ensure long-term reliability and durability in demanding environments.
  • Easy Installation: Pre-terminated connectors simplify installation, reducing installation time and costs.

Additional Details

The FOC-LCSM0230-0U0R features a 9/125 micron single mode fiber. The cable length is typically specified in meters or feet. The connectors are typically precision polished to minimize insertion loss and maximize return loss. The cable is tested to meet industry standards for optical performance and reliability. It is designed for indoor use. Precise specifications for insertion loss and return loss vary by product revision. Consult the datasheet for latest specifications.

You May Also Be Interested in

Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hynix Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess