EN
  • EN
  • DE

TS4990IJT

Part No TS4990IJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 1W AUDIO POWER AMPLIFIER WITH ACTIVE LOW STANDBY MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 395910-TS4990IJT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS4990IJT CAD Model

Description

The TS4990IJT from STMicroelectronics is a high-performance audio power amplifier that stands out in the market for its exceptional audio quality and efficiency. Designed to cater to the needs of portable audio devices, this compact yet powerful amplifier is an ideal choice for applications where space is at a premium but performance cannot be compromised.

Key Features

  • Output Power: The TS4990IJT delivers an impressive 1.2W output power into an 8Ω load, ensuring loud and clear sound reproduction for a variety of audio applications.
  • Efficiency: With a high efficiency of 90%, it minimizes power loss and heat generation, making it suitable for battery-powered devices.
  • Low Voltage Operation: It operates at a supply voltage as low as 2.4V, which is perfect for handheld and portable electronics that run on limited battery power.
  • Standby Mode: The inclusion of a standby mode allows for significant power savings when the amplifier is not in use, thereby extending battery life.
  • Thermal Shutdown Protection: The device includes a built-in thermal shutdown mechanism that protects it from overheating, ensuring reliability and longevity.

Applications

The TS4990IJT is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • PDAs
  • Laptop and Notebook Computers
  • Portable Media Players
  • Portable Gaming Systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TS4990IJT is no exception. Manufactured using robust and reliable processes, this audio amplifier is designed to meet the stringent requirements of the consumer electronics industry. Its performance is characterized by low harmonic distortion and high signal-to-noise ratio, ensuring the delivery of high-fidelity audio in your products.

Conclusion

With its powerful output, high efficiency, and low voltage operation, the TS4990IJT from STMicroelectronics is an excellent choice for designers looking to enhance the audio experience in portable devices. Its compact size, coupled with its energy-saving features, makes it an indispensable component for the next generation of portable audio innovations.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess