Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 6
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 4 Ohm
Temperature Range - Operating -40°C to 85°C
Features ESD
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 16-UFDFN
Win Source Part Number 1035792-ECMF06-6AM16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECMF06-6AM16 CAD Model

Description

ECMF06-6AM16 by STMicroelectronics

The ECMF06-6AM16 is a cutting-edge integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This component is specifically engineered to provide robust protection for high-speed interfaces against Electrostatic Discharge (ESD) and Electromagnetic Interferences (EMI), which are common issues in electronic devices.

At the heart of the ECMF06-6AM16 is its Common Mode Filter with ESD protection, which is essential for preserving the integrity of high-speed data lines. The device is particularly suitable for applications involving USB 3.1 Gen 1, HDMI, MIPI, and other interfaces that require both high data rates and immunity to external disturbances.

The ECMF06-6AM16 is housed in a compact micro-QFN package, which is designed to minimize the footprint on the PCB and is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering a low PCB space consumption while maintaining excellent filtering capabilities.

Key features of the ECMF06-6AM16 include:

  • High ESD protection level, up to 15 kV contact discharge as per the IEC61000-4-2 standard, ensuring that the device can withstand common ESD events without damage.
  • Very low PCB space consumption, thanks to its micro-QFN-16 package, which measures just 2.6 x 1.8 mm.
  • High cutoff frequency, which is essential for maintaining signal integrity in high-speed data lines.
  • Low insertion loss, ensuring that the signal quality remains high through the filter.
  • Large bandwidth, which is compatible with high-speed differential signals such as USB 3.1 Gen 1, which operates at 5 Gbps.

With its combination of ESD protection and EMI filtering, the ECMF06-6AM16 is an ideal choice for designers looking to enhance the reliability and performance of their high-speed data interfaces. It is particularly well-suited for consumer electronics, mobile devices, and any other applications where space is at a premium and protection from electrical disturbances is required.

STMicroelectronics' commitment to quality and reliability is reflected in the ECMF06-6AM16, making it a smart choice for safeguarding sensitive electronic components against the rigors of everyday use and the demands of high-speed data communication.

You May Also Be Interested in

Pulse
CMC 1A 2LN 500 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518501M00
Pulse
CMC 300MA 2LN 500 OHM SMD
Need more? Email Us
ECAD model for BWCU00252012501T3P
Pulse
CMC 1.5A 2LN 2.7K OHM SMD
Need more? Email Us
ECAD model for BPPM00121164272X00
Pulse
CMC 2A 2LN 1K OHM SMD
Need more? Email Us
ECAD model for BPPM00050520122X0E
Pulse
CMC
Need more? Email Us
ECAD model for T8018
Pulse
CMC
Need more? Email Us
ECAD model for T8016
Pulse
CMC 2.1A 2LN 800 OHM SMD
Need more? Email Us
ECAD model for BPPM00050520102X0E
Pulse
CMC 1.8A 2LN 2.5K OHM SMD
Need more? Email Us
ECAD model for MCM-1211M-222
Pulse
CMC 2.1A 2LN 1K OHM SMD AEC-Q200
Need more? Email Us
ECAD model for APPM00050524102XYE

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1970 $53.8650
90+ $1.1213 $100.9170
140+ $1.0834 $151.6760
200+ $1.0076 $201.5200
260+ $0.9697 $252.1220
325+ $0.9319 $302.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,800 pieces
MOQ: 45 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention