STM32F301K8U7 Microcontroller Overview
The STM32F301K8U7 is a high-performance microcontroller that is part of the STM32F3 series from STMicroelectronics. This microcontroller is designed to meet the needs of demanding applications that require a perfect blend of power efficiency, performance, and features. It is based on the ARM Cortex-M4 core with a floating-point unit, which operates at a frequency of up to 72 MHz.
Key Features
- Core: ARM Cortex-M4 with FPU and 72 MHz max CPU frequency
- Flash Memory: 64 Kbytes
- RAM: 16 Kbytes
- Package: UFQFPN32 (5x5 mm)
- Supply Voltage: 2.0 V to 3.6 V
- Communication Interfaces: I2C, SPI, USART
- Timers: Advanced-control, general-purpose, and basic timers
- Analog: 2x DAC channels, 13x ADC channels with 12-bit resolution
- Operating Temperature Range: -40°C to 85°C
Advanced Analog Features
The STM32F301K8U7 boasts advanced analog features with multiple ADCs, DACs, and ultra-fast comparators. These features make it particularly suitable for applications that require precise analog signal management, such as industrial control systems, sensor hubs, and medical monitoring devices.
Flexible Power Management
STMicroelectronics has equipped the STM32F301K8U7 with flexible power management options to ensure low power consumption in various modes, including sleep, stop, and standby. This makes it an ideal choice for battery-powered and energy-sensitive applications.
Robust Design and Connectivity
With its robust design, the STM32F301K8U7 can operate in harsh environments, and its comprehensive set of peripherals allows for extensive connectivity options. The device's I2C, SPI, and USART interfaces enable seamless communication with other components and systems.
Development and Ecosystem Support
Developers can take advantage of STMicroelectronics' extensive support ecosystem, which includes the STM32Cube software development kit, a plethora of development boards, and a vibrant community. This support helps to accelerate development cycles and bring products to market faster.
Applications
The STM32F301K8U7 is well-suited for a wide range of applications, including motor control, power management, industrial automation, consumer electronics, and IoT devices.