EN
  • EN
  • DE

M24C64-DRDW3TP

Part No M24C64-DRDW3TP
Manufacturer STMicroelectronics
Catalog Memory
Description Automotive 64-Kbit serial IC bus EEPROM with 1 MHz clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210042-M24C64-DRDW3TP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C64-DRDW3TP CAD Model

Description

Product Overview: M24C64-DRDW3TP by STMicroelectronics

The M24C64-DRDW3TP is a 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This particular EEPROM is part of STMicroelectronics's M24C series and is designed for optimal performance in a wide range of applications.

Key Features

  • Memory Size: 64 Kbits of memory capacity provides ample space for non-volatile data storage.
  • Interface: I²C serial bus interface ensures easy integration into existing systems with a two-wire serial interface, supporting 100 kHz, 400 kHz, and 1 MHz communication speeds.
  • Operating Voltage: A versatile power supply range of 1.8 V to 5.5 V allows for compatibility with various logic levels and system voltages.
  • Write Cycle Time: Fast write cycle times of 5 ms (max) for efficient data handling and minimal wait times during write operations.
  • Package: The device is offered in an 8-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

Applications

The M24C64-DRDW3TP is ideal for a variety of applications that require reliable and durable non-volatile memory storage. It is commonly used in:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Smart metering
  • Portable devices

Product Reliability and Support

STMicroelectronics is committed to providing high-quality products and offers comprehensive technical support for the M24C64-DRDW3TP. Customers can rely on the robust design and longevity of this EEPROM, backed by STMicroelectronics's reputation for excellence in the semiconductor industry.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0727 $51.8175
59+ $1.7007 $100.3413
92+ $1.6476 $151.5792
126+ $1.5944 $200.8944
163+ $1.5413 $251.2319
218+ $1.3818 $301.2324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,885 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess