Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series ColdFire®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor Coldfire V2
Utilized IC / Part MCF52223
Mounting Type Fixed
Contents Board(s)
Base Product Number PB522
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8471.50.0150
Win Source Part Number 1346377-PB52233SLK
Ultra Librarian 3D Model Ultra Librarian PB52233SLK CAD Model

Description

The NXP PB52233SLK is a cutting-edge semiconductor product designed for high-efficiency power management applications. This advanced solution is part of NXP's extensive portfolio of integrated circuits that cater to a wide range of electronic devices, from automotive to industrial and consumer applications. The PB52233SLK stands out for its ability to deliver robust performance while ensuring energy savings and operational reliability.

Key Features

  • High Efficiency: The PB52233SLK is engineered to provide maximum power efficiency, which is essential for extending the battery life of portable devices and reducing heat dissipation in high-power systems.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to minimize PCB size without compromising on performance.
  • Versatility: This product is designed to be versatile, supporting a broad range of input and output voltages, making it suitable for a variety of power management tasks.
  • Advanced Protection: It includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

The NXP PB52233SLK is adept for deployment in a diverse array of applications. Its ability to handle various power management requirements makes it particularly useful in:

  • Consumer Electronics: Smartphones, tablets, and laptops
  • Automotive Systems: Infotainment, Advanced Driver Assistance Systems (ADAS), and powertrain controls
  • Industrial Equipment: Automation systems, power supplies, and IoT devices
  • Medical Devices: Portable medical equipment and monitoring systems

Technical Specifications

The PB52233SLK incorporates state-of-the-art technology that ensures it meets the rigorous demands of modern electronic systems. Its specifications include a wide operating temperature range, high switching frequency for reduced passive component sizes, and low quiescent current for improved standby efficiency.

Ordering Information

To purchase or request samples of the NXP PB52233SLK, customers can contact NXP sales representatives or authorized distributors. Detailed documentation, including datasheets and application notes, is available on the NXP website to assist with product integration and optimization.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K21 EVAL BRD
Need more? Email Us
ECAD model for TWR-K21F120M
STMicroelectronics
STM32U5 DISCOVERY KIT FOR IOT
Need more? Email Us
ECAD model for B-U585I-IOT02A
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
Infineon Technologies
BOOT KIT XMC1300 EVAL BRD
Need more? Email Us
ECAD model for KITXMC13BOOT001TOBO1
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114
Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
ECAD model for RTK7EKA6M5S00001BE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention