Products specifications Report Issue?

Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 470 µH @ 10 kHz
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 60mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.360" L x 0.360" W (9.14mm x 9.14mm)
Height (Max) 0.210" (5.33mm)
Case / Package Horizontal, 4 PC Pad
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1530431-CM6350R-474
Ultra Librarian 3D Model Ultra Librarian CM6350R-474 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
CMC 12MH 1.2A 2LN TH
Need more? Email Us
ECAD model for 7446221012
TE Connectivity
CMC 1.5MH 16A 3LN TH
Need more? Email Us
ECAD model for RD6137-16-1M5
Schurter Inc.
CMC 4A 2LN TH
Need more? Email Us
ECAD model for DS1-30-0004
Wurth Electronics Inc
CMC 3.3MH 800MA 2LN TH
Need more? Email Us
ECAD model for 744861033
TE Connectivity
CMC 90MH 1A 2LN TH
Need more? Email Us
ECAD model for EH35-1.0-02-90M
TE Connectivity
CMC 1.3MH 16A 3LN TH
Need more? Email Us
ECAD model for RB8532-16-1M3
TE Connectivity
CMC 15MH 2A 2LN TH
Need more? Email Us
ECAD model for EH28-2.0-02-15M-X
TE Connectivity
CMC 640UH 25A 2LN TH
Need more? Email Us
ECAD model for RB6522-25-0M6
Traco Power
CMC 224UH 2LN TH
Lowest to $12.0987
ECAD model for TCK-087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention