Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305192-M27C2001-12B1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C2001-12B1 CAD Model

Description

STMicroelectronics M27C2001-12B1 EPROM

The M27C2001-12B1 is a high-speed 2 Mbit EPROM (Electrically Programmable Read-Only Memory) manufactured by STMicroelectronics. This device is designed to offer a flexible and cost-effective solution for firmware storage in a wide range of applications, from personal computers and industrial systems to telecommunications and automotive electronics.

With a storage capacity of 2 Megabits (256K x 8), the M27C2001-12B1 provides ample space for system boot code, diagnostics, or other critical firmware components. The device operates with a 12.5V programming voltage and features access times as fast as 120 ns, ensuring quick data retrieval for high-performance systems.

Key Features:

  • Memory Size: 2 Mbit (256K x 8)
  • Access Time: 120 ns
  • Programming Voltage: 12.5V ± 0.25V
  • Single 5V ± 10% Supply Voltage: For read and programming operations, simplifying the power design for the system.
  • Low Power Consumption: Features standby and active modes for energy efficiency.
  • Extended Temperature Range: Suitable for industrial applications with a temperature range from -40°C to +125°C.
  • Package: The device is available in a 32-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package, providing flexibility for various hardware designs.
  • Programming Support: Compatible with industry-standard EPROM programmers, ensuring ease of programming for developers.
  • ECOPACK® Compliant: The device adheres to STMicroelectronics' ECOPACK® specifications, which aim to reduce the environmental impact of electronic components.

Applications:

The M27C2001-12B1 EPROM is ideal for applications that require reliable, non-volatile memory storage with the ability to update firmware post-production. This includes:

  • Embedded Systems
  • Telecommunications Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Personal Computers

With its robust design and proven reliability, the STMicroelectronics M27C2001-12B1 EPROM is an excellent choice for designers looking for a dependable memory solution that combines high performance with ease of integration.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 576MBIT PAR 168FCBGA / DRAM Memory IC 576Mb (16M x 36) Parallel 800 MHz 10 ns 168-FC(LF)BGA (13.5x13.5)
Need more? Email Us
ECAD model for IS49RL36160-125EBL
Fujitsu Electronics America, Inc.
IC FRAM 16KBIT I2C 1MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for MB85RC16VPNF-G-JNE1
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 63-VFBGA (9x11)
Lowest to $35.9091
ECAD model for MT29F2G08ABAEAH4-IT:E TR
Micron Technology Inc.
IC FLASH 512MBIT SPI 24TPBGA / FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Lowest to $72.7273
ECAD model for MT25QU512ABB8E12-0AUT
Cypress Semiconductor Corp
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Need more? Email Us
ECAD model for S25FL116K0XMFA041
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 68PGA / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 35 ns 68-PGA (29.46x29.46)
Need more? Email Us
ECAD model for 7005L35G
GSI Technology
IC SRAM 4MBIT PARALLEL 100TQFP / SRAM - Synchronous, Standard Memory IC 4Mb (256K x 18) Parallel 250 MHz 100-TQFP (20x14)
Need more? Email Us
ECAD model for GS84018CGT-250I
Micron Technology Inc.
Lowest to $43.8698
ECAD model for M25P40-VMC6TGB TR
ISSI, Integrated Silicon Solution Inc
IC SRAM 72MBIT PARALLEL 165LFBGA / SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 333 MHz 1.35 ns 165-LFBGA (13x15)
Need more? Email Us
ECAD model for IS61QDB22M36A-333B4LI

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention