EN
  • EN
  • DE

CMS2-10-R

Part No CMS2-10-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 575UH 940MA 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 575 µH @ 100 kHz
Current Rating (Max) 940mA
DC Resistance (DCR) (Max) 170mOhm (Typ)
Temperature Range - Operating -40°C ~ 160°C
Mounting Type Surface Mount
Size / Dimension 0.350" L x 0.350" W (8.90mm x 8.90mm)
Height (Max) 0.236" (6.00mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530462-CMS2-10-R
Ultra Librarian 3D Model Ultra Librarian CMS2-10-R CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 160 Ohms @ 100 MHz 350mA DCR 350mOhm
Lowest to $0.0415
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
200 UH @ 100 KHZ 2 LINE COMMON M / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm
Need more? Email Us
Wurth Electronics Inc
CMC 1.5MH 18A 2LN TH / 1.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 18A DCR 3.2mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10 MHz 150mA DCR 1.5Ohm
Lowest to $0.2428
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess